location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Devolo dLAN® Highspeed Ethernet 85 Mbit/s Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Devolo Check ‘Devolo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dLAN® Highspeed Ethernet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1199239 / 1149
Category:
Devices which distribute high definition video streams throughout the home or office using existing electrical connections. Can be wall-mounted or pass-through.
PowerLine Network Adapters Check ‘Devolo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Devolo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 12:35:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Devolo dLAN® Highspeed Ethernet 85 Mbit/s Blue :
The long product name of Devolo dLAN® Highspeed Ethernet 85 Mbit/s Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

dLAN® Highspeed Ethernet
More>>>
Short summary description Devolo dLAN® Highspeed Ethernet 85 Mbit/s Blue:
This short summary of the Devolo dLAN® Highspeed Ethernet 85 Mbit/s Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Devolo dLAN® Highspeed Ethernet, 85 Mbit/s, 200 m, 4.5 W, Blue, EN 55022 EN 55024 EN 60950, 0 - 40 °C

Long summary description Devolo dLAN® Highspeed Ethernet 85 Mbit/s Blue:
This is an auto-generated long summary of Devolo dLAN® Highspeed Ethernet 85 Mbit/s Blue based on the first three specs of the first five spec groups.

Devolo dLAN® Highspeed Ethernet. Maximum data transfer rate: 85 Mbit/s, Maximum operating distance: 200 m. Power consumption (typical): 4.5 W. Product colour: Blue, Certification: EN 55022 EN 55024 EN 60950. Width: 63 mm, Depth: 37 mm, Height: 80 mm

Brand Image Product code Product Stock Price from
Devolo

Devolo dLAN Highspeed Ethernet 85 Mbit/s Ethernet LAN
(show image)
1155 dLAN Highspeed Ethernet 0.00
(excl. VAT)
0 (incl. VAT)
Devolo

Devolo dLAN Highspeed Ethernet 85 Mbit/s Ethernet LAN
(show image)
1153 dLAN Highspeed Ethernet 0.00
(excl. VAT)
0 (incl. VAT)
Devolo

Devolo dLAN Highspeed Starter Kit 85 Mbit/s Ethernet LAN
(show image)
1152 dLAN Highspeed Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)