location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Devolo dLAN 200 AV Wireless N 300 Mbit/s Ethernet LAN Wi-Fi White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Devolo Check ‘Devolo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dLAN 200 AV Wireless N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09020 show
Show alternative article codes used in the online market place
Category:
Devices which distribute high definition video streams throughout the home or office using existing electrical connections. Can be wall-mounted or pass-through.
PowerLine Network Adapters Check ‘Devolo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Devolo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 14:07:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Devolo dLAN 200 AV Wireless N 300 Mbit/s Ethernet LAN Wi-Fi White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 Mbit/s 300 m
  • - Wi-Fi Wi-Fi 4 (802.11n)
  • - White
Warranty: 3 years
Long product name Devolo dLAN 200 AV Wireless N 300 Mbit/s Ethernet LAN Wi-Fi White :
The long product name of Devolo dLAN 200 AV Wireless N 300 Mbit/s Ethernet LAN Wi-Fi White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powerline adapter @ integrated WLAN access point & three LAN ports, IEEE 802.11b,g,n (2.4GHz Single Band)
More>>>
Short summary description Devolo dLAN 200 AV Wireless N 300 Mbit/s Ethernet LAN Wi-Fi White:
This short summary of the Devolo dLAN 200 AV Wireless N 300 Mbit/s Ethernet LAN Wi-Fi White data-sheet is auto-generated and uses the product title and the first six key specs.

Devolo dLAN 200 AV Wireless N, 300 Mbit/s, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.1D, IEEE 802.3, IEEE 802.3u, IEEE..., 10,100 Mbit/s, 100BASE-T, 10BASE-T, Wi-Fi 4 (802.11n), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description Devolo dLAN 200 AV Wireless N 300 Mbit/s Ethernet LAN Wi-Fi White:
This is an auto-generated long summary of Devolo dLAN 200 AV Wireless N 300 Mbit/s Ethernet LAN Wi-Fi White based on the first three specs of the first five spec groups.

Devolo dLAN 200 AV Wireless N. Maximum data transfer rate: 300 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.1D, IEEE 802.3, IEEE 802.3u, IEEE..., Ethernet LAN data rates: 10,100 Mbit/s. Power consumption (typical): 5.6 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Product colour: White, LED indicators: LAN, Link, Power, WLAN, Certification: CE, EN 60950-1:2006, EN 55022:2006+A1:2007, EN 55024:1998+A1:2001+A2:2003, EN 300 328 V1.7.1, EN.... Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows Vista Home Premium, Windows Vista Home.... Width: 68 mm, Depth: 49 mm, Height: 110 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-10-02 01:17:50
Uk has collected 20 expert reviews for Devolo dLAN 200 AV Wireless N 300 Mbit/s Ethernet LAN Wi-Fi White and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
gadgetspeak.com
Updated:
2013-10-02 01:17:49
Combining your existing electronic cabling set-up and WiFi is the approach of the latest HomePlug product from devolo...
76%
computeractive.co.uk
Updated:
2013-10-02 01:17:49
Homeplug devices such as this allow you to network computers in your home without stringing network cables all over the place – instead they make a network out of the home's mains wiring. It's quite safe, and easy to set up.There are two adapters in th...
Good Great way to connect home computers; easy to use; simple security already set up...
Bad Expensive compared with standard wired and wireless networks...
Bottom line A simple and easy way to add new devices to your home network...
100%
techradar.com
Updated:
2013-10-02 01:17:49
Powerline networking is the perfect solution to circumventing wireless networking's shortcomings, and the Devolo dLAN 200 AV Wireless N Starter Kit attempts to combine the best of both worlds. It builds upon the existing Devolo product line offering th...
Good Powerline networking, Good Wireless-N speeds...
Bad Outclassed by old Ethernet, Limited feature set...
Bottom line Powerline networking is the perfect solution to circumventing wireless networking's shortcomings, and the Devolo dLAN 200 AV Wireless N Starter Kit attempts to combine the best of both worlds. It builds upon the existing Devolo product line offering th...
80%
trustedreviews.com
Updated:
2013-10-02 01:17:49
The best innovations are those so obvious that you wonder how we managed to go so long without someone formulating them. Powerline Ethernet was one such inspired discovery, and the format taken by the Devolo dLan 200 AV Wireless N kit is another. Why not...
Good Elegant solution, Works well...
Bad Expensive...
Bottom line The Devolo dLan 200 AV Wireless N adaptor set does work very well, striking a great compromise between the convenience Wi-Fi, and the stability of an Ethernet network. However, you can replicate the system's ability with separate components for something...
60%
expertreviews.co.uk
Updated:
2013-10-02 01:17:49
Devolo’s dLAN 200AV Wireless N Starter Kit includes two HomePlug devices. One is a single-port plug to connect to your broadband router, while the other has three LAN ports as well as wireless. You can plug this into a socket far from your router to ex...
Bottom line A simple yet effective way of extending your router’s wired and wireless coverage, but transfer speeds are fairly slow...
60%
itreviews.com
Updated:
2013-10-02 01:17:49
If your wireless network struggles to reach every room in your house, powerline networking could be the answer to your problem. Powerline adapters plug directly into standard three-pin wall sockets to provide fast, reliable network connection using y...
Bottom line There are plenty of rival powerline devices that use the same HomePlug AV specification to deliver fast and reliable powerline networking. However, thanks to its built-in wireless module and a three-port switch, the dLAN 200AV Wireless N from Devolo ma...
0%
zath.co.uk
Updated:
2013-10-02 01:17:49
Powerline network adapters are something which we have seen a bit of here at Zath and products along the same lines are becoming increasingly common with the likes of the D-Link DHP-307AV/B 200Mbps Powerline Homeplug Network and TP-Link TL-PA201 200Mbp...
Bottom line Overall, the Devolo 200 AV Wireless N Powerline Home Networking Starter Kit not a bad product. It looks great, works great and the make-up team have done an excellent job of the lady modelling the packaging. It’s really not bad, but I’m afraid a bad, b...
0%
uk.hardware.info
Updated:
2014-02-15 01:06:49
Powerline adapters are one of the ways of extending your home network. They use the existing electrical wiring in your home, and all you need is at least two electrical outlets. 500Mbps powerline models are becoming more and more common compared to a ye...
0%