Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Denver MTW-753TWIN portable DVD/Blu-Ray player Black 17.8 cm (7")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Denver
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MTW-753TWIN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MTW-753TWIN
Category
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Denver: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6926
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 14 Jun 2019 12:52:13
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Denver MTW-753TWIN portable DVD/Blu-Ray player Black 17.8 cm (7"):
This short summary of the Denver MTW-753TWIN portable DVD/Blu-Ray player Black 17.8 cm (7") data-sheet is auto-generated and uses the product title and the first six key specs.

Denver MTW-753TWIN, Portable, Black, CD audio,CD video, NTSC,PAL, 17.8 cm (7"), LCD

Long summary description Denver MTW-753TWIN portable DVD/Blu-Ray player Black 17.8 cm (7"):
This is an auto-generated long summary of Denver MTW-753TWIN portable DVD/Blu-Ray player Black 17.8 cm (7") based on the first three specs of the first five spec groups.

Denver MTW-753TWIN. Form factor: Portable, Product colour: Black, Playback disc formats: CD audio,CD video. Display diagonal: 17.8 cm (7"), Display: LCD, Display diagonal (metric): 18 cm. Headphone connectivity: 3.5 mm. Video formats supported: AVI, Image formats supported: JPG. Compatible memory cards: MMC,SD

Features
Form factor *
The shape or design of the product.
Portable
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Playback disc formats *
The format of disc which the device can play back e.g. CD audio, DVD video.
CD audio,CD video
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
LED indicators
Yes
Supported radio bands
The bands which the radio can receive e.g. FM, MW, LW.
Not supported
TV tuner integrated
Device has an in-built TV tuner.
No
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
17.8 cm (7")
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
18 cm
Second display
The device has an additional (second) screen.
Yes
Video
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
3D
The device can be used with 3D technology.
No
Ports & interfaces
Headphone outputs *
Number of sockets /ports where headphones are connected.
2
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Loudspeakers
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
File formats
Video formats supported *
The type of video formats that can be used by this device.
AVI
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD
Built-in HDD
The product has a hard drive built into it.
No
Power
AC input frequency
50 - 60 Hz
AC input voltage
The voltage of the AC electricity that is inputted into the product.
230 V
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.5 kg
Technical details
Playback disc types
The type of discs which can be played back by the device e.g. CD, DVD.
CD,CD-R,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW
Power requirements
12V
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Cables included
AC
AC adapter included
Yes
Car kit
Yes
Carrying case
A case in which the product can be carried.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 04:07:51
Uk has collected 2 expert reviews for Denver MTW-753TWIN portable DVD/Blu-Ray player Black 17.8 cm (7") and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 04:07:51
Nl heeft 2 proffesionele recensies verzameld voor Denver MTW-753TWIN draagbare dvd-/Blu-rayspeler Draagbaar Zwart 17,8 cm (7"). Het gemiddelde van deze proffesionele recensies is 50 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
50%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 04:07:51
Fr a recueilli 2 avis d’experts pour Denver MTW-753TWIN Lecteur DVD/Blu-Ray portable Noir 17,8 cm (7") et la note moyenne est de 50 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
50%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 04:07:51
De hat 2 Expertenmeinungen über Denver MTW-753TWIN Tragbarer DVD-/Blu-Ray-Player Tragbar Schwarz 17,8 cm (7 Zoll) eingeholt. Das duchschnittliche Epertenrating ist 50 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
50%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 04:07:51
Testseek ha raccolto 2 recensioni da parte di esperti per Denver MTW-753TWIN lettore DVD/Blu-Ray portatile Nero 17,8 cm (7") e la valutazione media da parte degli esperti è di 50 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
50%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 04:07:51
Es ha coleccionado 2 opiniones de expertos para Denver MTW-753TWIN reproductor de dvd/bluray portátiles Portátil Negro 17,8 cm (7") y la calificación media es 50 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
50%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 04:07:51
Dk har samlet 2 ekspertanmeldelser for Denver MTW-753TWIN bærbar DVD/Blu-Ray afspiller Sort 17,8 cm (7") og den gennemsnitlige ekspertbedømmelse er 50 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
50%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 04:07:51
Se har samlat in 2 experttester för Denver MTW-753TWIN bärbara DVD/Blu-Ray-spelare Bärbar Svart 17,8 cm (7") och det genomsnittliga betyget är 50 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
50%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:17:41
50%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:17:41
50%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:17:41
50%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 17:17:41
50%
Source Review comments Score
ljudochbild.se
Updated:
2014-09-05 04:07:51
Två spelare för priset av en låter för bra för att vara sant. Och det märks på kvaliteten. Funktionerna har man inte sparat på. Förutom att det är en dubbelskärmslösning så finns det både in- och utgångar för bild och ljud, USB-ingång och SD-kortlä...
50%
Lydogbilde.no
Updated:
2014-09-05 04:07:51
Funksjonene har de ikke spart på. Foruten at det er en dobbelskjermløsning, finnes det både inn- og utganger for bilde og lyd, USB-inngang og SD-kortleser for å nyte musikk og bilder. Men apparatene føles plastaktige og er urovekkende lette. Bilmonteringe...
Bottom line Har man et minimalt budsjett og er avhengig av to skjermer, så får man det med Denver. Kvaliteten på ytelse, bilde og lyd er derimot like lav som prislappen. De føles like billige som de er, og bilmonteringen kan man ikke stole på. Bildet flimrer og lyde...
50%
Show all
Country Distributor
Deutschland 1 distributor(s)
Customer service details
X