location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Denon Cocoon Home 2.0 channels 100 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Denon Check ‘Denon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cocoon Home
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSD500WTE2
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Denon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Denon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Denon Cocoon Home 2.0 channels 100 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 100 W
  • - Wi-Fi
  • - iPad, iPhone, iPod
  • - White
Long product name Denon Cocoon Home 2.0 channels 100 W White :
The long product name of Denon Cocoon Home 2.0 channels 100 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cocoon Home - 4x25W, USB, Ethernet, Wi-Fi, 5.4kg, White
More>>>
Short summary description Denon Cocoon Home 2.0 channels 100 W White:
This short summary of the Denon Cocoon Home 2.0 channels 100 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Denon Cocoon Home, 2.0 channels, 100 W, iPad, iPhone, iPod, White, Digital, 10 cm

Long summary description Denon Cocoon Home 2.0 channels 100 W White:
This is an auto-generated long summary of Denon Cocoon Home 2.0 channels 100 W White based on the first three specs of the first five spec groups.

Denon Cocoon Home. Audio output channels: 2.0 channels, RMS rated power: 100 W. Apple docking compatibility: iPad, iPhone, iPod. Product colour: White, Volume control: Digital, Woofer diameter: 10 cm. Power source type: AC, Power consumption (typical): 30 W, Power consumption (standby): 0.5 W. Weight: 5.4 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 10:46:39
Uk has collected 9 expert reviews for Denon Cocoon Home 2.0 channels 100 W White and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-11-20 10:46:33
This friendly looking white bean is a high-tech music system, playing internet radio, music from your local media server or directly from a docked iPhone . See all audio reviews . A quick note about the full product name. Audiophiles, don't be confused b...
Bottom line The Denon Cocoon Home is a versatile one-box music centre that can play music from a variety of modern sources – plugged-in USB sticks, iPhones, anything else through a mini-jack – as well as play from internet radio, network music servers and AirPlay-cap...
60%
macworld.com.au
Updated:
2013-11-20 10:46:33
We’ve long used Denon AV receivers for our home-theatre setups, and have been impressed in the past with the company’s bookshelf speaker systems, so we were keen to get our hands on the Cocoon, Denon’s first foray into the world of speaker docks.It’s a...
70%