location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Denon AH-C120 Headset Wired In-ear Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Denon Check ‘Denon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AH-C120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AHC120MA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Denon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Denon AH-C120 Headset Wired In-ear Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black In-ear Headset
  • - Wired
  • - Intraaural Earbuds 5 - 24000 Hz 32 Ω 106 dB
Long product name Denon AH-C120 Headset Wired In-ear Black :
The long product name of Denon AH-C120 Headset Wired In-ear Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 - 24000 Hz, 106 dB, 32 ohms, 11.5 mm, 7.3 g
More>>>
Short summary description Denon AH-C120 Headset Wired In-ear Black:
This short summary of the Denon AH-C120 Headset Wired In-ear Black data-sheet is auto-generated and uses the product title and the first six key specs.

Denon AH-C120, Wired, 5 - 24000 Hz, 7.3 g, Headset, Black

Long summary description Denon AH-C120 Headset Wired In-ear Black:
This is an auto-generated long summary of Denon AH-C120 Headset Wired In-ear Black based on the first three specs of the first five spec groups.

Denon AH-C120. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 5 - 24000 Hz. Cable length: 1.3 m. Weight: 7.3 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-10-29 12:22:34
Uk has collected 3 expert reviews for Denon AH-C120 Headset Wired In-ear Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gadgetguy.com.au
Updated:
2014-10-29 12:22:34
In-earphones are the new earbuds, and Denon wants a piece of the action with what it thinks are some premium pieces for Android owners. Do they succeed, or would you be better off with something else?Another one of the many, many earphones making its way...
Good Several tip options, including a couple of foam tips, Big drivers, Reasonable amount of bass, Cable feels fairly resistant to wear and tear...
Bad Muddled mids with a sound quality that doesn't match the price...
Bottom line Denon's C120MA earphones are an interesting beast, simply because they appear to come loaded with value, and yet don't really provide a payoff.On the surface, they look fantastic, with 11mm drivers, metal housing (not plastic), and a cable that feels stro...
60%
expertreviews.co.uk
Updated:
2014-10-29 12:22:34
The AH-C120MA has 11.5mm dynamic drivers that have been tuned to provide a flat output, the idea being that the AH-C120MA provides a more accurate representation of the music without the over-emphasised bass you might get with other headphones. The hybrid...
Bottom line The Denon AH-C120MA is great if you want a headphone set that ignores the fashion for bass-heavy output...
80%
expertreviews.co.uk
Updated:
2014-12-09 05:55:43
The AH-C120MA has 11.5mm dynamic drivers that have been tuned to provide a flat output, the idea being that the AH-C120MA provides a more accurate representation of the music without the over-emphasised bass you might get with other headphones. The hybrid...
Bottom line The Denon AH-C120MA is great if you want a headphone set that ignores the fashion for bass-heavy output...
80%