location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Denon AH-D5000: Reference Over-Ear Headphones Wired Music Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Denon Check ‘Denon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AH-D5000: Reference Over-Ear Headphones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AH-D5000
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Denon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 18:53:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Denon AH-D5000: Reference Over-Ear Headphones Wired Music Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Music Headphones
  • - Wired
  • - Supraaural 5 - 45000 Hz 25 Ω 106 dB
Long product name Denon AH-D5000: Reference Over-Ear Headphones Wired Music Black, Silver :
The long product name of Denon AH-D5000: Reference Over-Ear Headphones Wired Music Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AH-D5000: Reference Over-Ear Headphones
More>>>
Short summary description Denon AH-D5000: Reference Over-Ear Headphones Wired Music Black, Silver:
This short summary of the Denon AH-D5000: Reference Over-Ear Headphones Wired Music Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Denon AH-D5000: Reference Over-Ear Headphones, Wired, 5 - 45000 Hz, Music, 370 g, Headphones, Black, Silver

Long summary description Denon AH-D5000: Reference Over-Ear Headphones Wired Music Black, Silver:
This is an auto-generated long summary of Denon AH-D5000: Reference Over-Ear Headphones Wired Music Black, Silver based on the first three specs of the first five spec groups.

Denon AH-D5000: Reference Over-Ear Headphones. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 5 - 45000 Hz. Cable length: 3 m. Weight: 370 g. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 01:39:52
Uk has collected 10 expert reviews for Denon AH-D5000: Reference Over-Ear Headphones Wired Music Black, Silver and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
techradar.com
Updated:
2011-07-31 01:39:39
Denon has plenty of headphones currently on offer: the AH-D5000 is the range-topper. Its a closed-back model with earcups made of natural wood – the Japanese love natural wood, of course, but apart from its decorative properties it is quite a useful m...
Good Comfortable, Impressive performance, Great build quality, Good isolation...
Bad Does little to stand out from the competition...
80%
reviewed.com
Updated:
2014-02-08 02:15:27
The lower-end offering of the Denon AH-Dx000 line, the Denon AH-D5000s offer high performance for a pricetag that's a little easier to swallow than the higher-end AH-D7000s. With great frequency response, low distortion and high comfort, there's really li...
91%
reviewed.com
Updated:
2014-02-09 01:32:20
A mid-range offering of the Denon AH-Dx000 line, the Denon AH-D5000s (MSRP $699) offer high performance for a pricetag that's a little easier to swallow than the higher-end AH-D7000s. With great frequency response, low distortion and high comfort, there's...
91%
stuff.tv
Updated:
2014-04-08 08:54:18
Some gadgets just radiate class, and wooden headphones do it a lot better than most. Mahogany headphones - like these closed-back audiophile AH-D5000s beauties – do it best of all. Just don’t tell Al Gore that your cans are made of precious ha...
Good Superb build quality. Insanely good sound...
Bad Brutal price tag. Big, heavy cable...
Bottom line Superb sound and build quality almost justifies the price – but unless you’ve already got a decent system to pair them with you’ll be wasting your cash...
100%
avguide.com
Updated:
2011-07-31 01:39:31
Home Theater/Multichannel AudioPLAYBACK 22: Acoustic Energy Radiance 5.1-Channel Speaker System PLAYBACK 22: Marantz IS301 Wireless Dock for iPodPLAYBACK 22: Oppo Digital BDP-83 Blu-ray/Universal PlayerTV / DisplaysPLAYBACK 22: Optoma HD8200 1080p DLP...
Bottom line Denon’s AH-D5000 is a very musical headphone, but one that is somewhat colored—although in beguiling ways. Careful selection of ancillary source and amplification components will be necessary for best results...
90%
stuff.tv
Updated:
2011-07-31 01:39:47
Some gadgets just radiate class, and wooden headphones do it a lot better than most. Mahogany headphones - like these closed-back audiophile AH-D5000s beauties – do it best of all. Just don’t tell Al Gore that your cans are made of precious ha...
Good Superb build quality. Insanely good sound...
Bad Brutal price tag. Big, heavy cable...
Bottom line Superb sound and build quality almost justifies the price – but unless you’ve already got a decent system to pair them with you’ll be wasting your cash...
100%