Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Deltaco Pleomax Prime E27, 7W - T3 7W E27 A fluorescent bulb

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Deltaco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pleomax Prime E27, 7W - T3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E277W-T3
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8801790365513
Category
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
fluorescent bulbs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Deltaco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3693
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 17 Oct 2017 22:01:35
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Deltaco Pleomax Prime E27, 7W - T3 7W E27 A fluorescent bulb:
This short summary of the Deltaco Pleomax Prime E27, 7W - T3 7W E27 A fluorescent bulb data-sheet is auto-generated and uses the product title and the first six key specs.
Deltaco Pleomax Prime E27, 7W - T3, 7 W, E27, 225 lm, 8000 h, 2700 K, White
Long summary description Deltaco Pleomax Prime E27, 7W - T3 7W E27 A fluorescent bulb :

Deltaco Pleomax Prime E27, 7W - T3. Bulb power: 7 W, Fitting/cap type: E27, Luminous flux: 225 lm. Energy efficiency class: A, Input voltage: 110 - 240, Power consumption: 55 mA

This is an auto-generated long summary of Deltaco Pleomax Prime E27, 7W - T3 7W E27 A fluorescent bulb based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.