Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DeLonghi TRRS 0715 CB electric space heater Indoor Black 1500 W Oil electric space heater

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLonghi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRRS 0715 CB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TRRS 0715 CB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8004399850774
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDeLonghi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3836
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 17 Jul 2020 15:08:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name DeLonghi TRRS 0715 CB electric space heater Indoor Black 1500 W Oil electric space heater :
The short editorial description of DeLonghi TRRS 0715 CB electric space heater Indoor Black 1500 W Oil electric space heater

700/1500W, 45m3, 230V, 50Hz, 160x392x650mm, Black
More>>>
Short summary description DeLonghi TRRS 0715 CB electric space heater Indoor Black 1500 W Oil electric space heater:
This short summary of the DeLonghi TRRS 0715 CB electric space heater Indoor Black 1500 W Oil electric space heater data-sheet is auto-generated and uses the product title and the first six key specs.

DeLonghi TRRS 0715 CB, Oil electric space heater, Oil, Indoor, Black, Buttons, Rotary, 1500 W

Long summary description DeLonghi TRRS 0715 CB electric space heater Indoor Black 1500 W Oil electric space heater:
This is an auto-generated long summary of DeLonghi TRRS 0715 CB electric space heater Indoor Black 1500 W Oil electric space heater based on the first three specs of the first five spec groups.

DeLonghi TRRS 0715 CB. Type: Oil electric space heater, Heating element type: Oil. Suitable for: Indoor, Product colour: Black, Control type: Buttons, Rotary. Heating power: 1500 W, Heating power (min): 700 W, Suitable for room volume up to: 45 m³. Power: 1500 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 160 mm, Depth: 392 mm, Height: 650 mm