Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Single 1.3 kg Silver
- - Removable bowl
- - 3200 W
More>>>
Short summary description De’Longhi F34522CZ Single 3200 W Silver:
This short summary of the De’Longhi F34522CZ Single 3200 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.
De’Longhi F34522CZ, 1.3 kg, 4 L, Single, Silver, 3200 W, 220 - 240 V
Long summary description De’Longhi F34522CZ Single 3200 W Silver:
This is an auto-generated long summary of De’Longhi F34522CZ Single 3200 W Silver based on the first three specs of the first five spec groups.
De’Longhi F34522CZ. Fryer food capacity: 1.3 kg, Oil content: 4 L. Construction type: Single, Product colour: Silver. Power: 3200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 4.6 kg, Dimensions (WxDxH): 440 x 270 x 275 mm