location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi Pangourmet EOB2071 20 L 1400 W Grill

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pangourmet EOB2071
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EOB 2071 show
Show alternative article codes used in the online market place
Category: Toaster Ovens Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2023 14:46:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name De’Longhi Pangourmet EOB2071 20 L 1400 W Grill :
The long product name of De’Longhi Pangourmet EOB2071 20 L 1400 W Grill. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOB 2071 - 1400W, 20L, Ø30cm, 60-220°C, 120min, 11kg, white/black
More>>>
Short summary description De’Longhi Pangourmet EOB2071 20 L 1400 W Grill:
This short summary of the De’Longhi Pangourmet EOB2071 20 L 1400 W Grill data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi Pangourmet EOB2071, 20 L, Freestanding, Buttons, Rotary, 800 W, Digital, 1400 W

Long summary description De’Longhi Pangourmet EOB2071 20 L 1400 W Grill:
This is an auto-generated long summary of De’Longhi Pangourmet EOB2071 20 L 1400 W Grill based on the first three specs of the first five spec groups.

De’Longhi Pangourmet EOB2071. Oven net capacity: 20 L, Appliance placement: Freestanding, Control type: Buttons, Rotary. Oven power: 1400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 515 mm, Depth: 400 mm, Height: 295 mm

Brand Image Product code Product Stock Price from
De’Longhi

De’Longhi EO 12562 toaster oven 12 L 800 W Black, White Grill
(show image)
EO 12562 EO 12562 0.00
(excl. VAT)
0 (incl. VAT)