location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi EO 241250M toaster oven 24 L 1800 W Stainless steel Grill

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EO 241250M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EO 241250M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8004399181885
Category: Toaster Ovens Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2023 13:02:24
The date of the most recent change of this product data-sheet in Icecat.
De’Longhi EO 241250M user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name De’Longhi EO 241250M toaster oven 24 L 1800 W Stainless steel Grill :
The long product name of De’Longhi EO 241250M toaster oven 24 L 1800 W Stainless steel Grill. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1800W, 24L, 33cm, 80-220°C, LCD
More>>>
Short summary description De’Longhi EO 241250M toaster oven 24 L 1800 W Stainless steel Grill:
This short summary of the De’Longhi EO 241250M toaster oven 24 L 1800 W Stainless steel Grill data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi EO 241250M, 24 L, Stainless steel, Buttons, Rotary, 1000 W, 80 - 220 °C, LCD

Long summary description De’Longhi EO 241250M toaster oven 24 L 1800 W Stainless steel Grill:
This is an auto-generated long summary of De’Longhi EO 241250M toaster oven 24 L 1800 W Stainless steel Grill based on the first three specs of the first five spec groups.

De’Longhi EO 241250M. Oven net capacity: 24 L, Product colour: Stainless steel, Control type: Buttons, Rotary. Oven power: 1800 W, Connected load: 2000 W. Width: 485 mm, Depth: 445 mm, Height: 305 mm

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:21:12
Uk has collected 1 expert review for De’Longhi EO 241250M toaster oven 24 L 1800 W Stainless steel Grill and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
Digitaltrends.com
Updated:
2019-12-09 13:07:27
Living without an oven, regardless of the situation, truly hinders the kind of food you can cook. While you can prepare quite a lot in a crockpot (even lasagna), you can't use it to make toast or broil meats and fishes. Enter the DéLonghi Livenza mini con...
Good Cooks evenly, Most presets work extremely well, Pizza dish, Lightweight and easy to move around, It turns itself off when timer is done...
Bad Cookie setting not calibrated and burns cookies, Must have clear space above oven...
Bottom line Yes. The DéLonghi Livenza mini convection oven is a great choice for you kitchen countertop. You can cook everything from pizza to chicken to fish with ease, and the built-in timer settings mean you'll have be hard-pressed to overcook anything. It comes w...
90%