location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi EO 12562 toaster oven 12 L 800 W Black, White Grill

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EO 12562
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EO 12562 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
1000001268392 show
Category: Toaster Ovens Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Apr 2024 11:15:24
The date of the most recent change of this product data-sheet in Icecat.
De’Longhi EO 12562 user manual (12.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description De’Longhi EO 12562 toaster oven 12 L 800 W Black, White Grill:
This short summary of the De’Longhi EO 12562 toaster oven 12 L 800 W Black, White Grill data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi EO 12562, 12 L, Black, White, Rotary, 600 W, 100 - 220 °C, Mechanical

Long summary description De’Longhi EO 12562 toaster oven 12 L 800 W Black, White Grill:
This is an auto-generated long summary of De’Longhi EO 12562 toaster oven 12 L 800 W Black, White Grill based on the first three specs of the first five spec groups.

De’Longhi EO 12562. Oven net capacity: 12 L, Product colour: Black, White, Control type: Rotary. Oven power: 800 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 480 mm, Depth: 370 mm, Height: 235 mm

Source Testseek summary Average rating
Reviews
Updated:
2019-11-25 10:16:38
Uk has collected 1 expert review for De’Longhi EO 12562 toaster oven 12 L 800 W Black, White Grill but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
De’Longhi

De’Longhi Distinta 9 L 1100 W Bronze Grill
(show image)
EOI 406.CP Distinta 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi Distinta 9 L 1100 W Beige Grill
(show image)
EOI 406.BZ Distinta 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi Distinta 9 L 1100 W Black Grill
(show image)
EOI 406.BK Distinta 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi EO12012.W 12.5 L 1400 W White Grill
(show image)
EO 12012.W EO12012.W 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi EO 3275 32 L 2200 W Silver Grill
(show image)
0118493300 EO 3275 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi Pangourmet EOB2071 20 L 1400 W Grill
(show image)
EOB 2071 Pangourmet EOB2071 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi EO21311 21 L 1800 W Black, White Grill
(show image)
EO 21311 EO21311 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi Panini Oven EOP2046 20 L White
(show image)
EOP 2046 Panini Oven EOP2046 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi O190A CHROME 12.5 L
(show image)
0118980020 O190A CHROME 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)