location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi EC156.B Espresso machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EC156.B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC 156.B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8004399327337
Category:
Machine used to make coffee.
Coffee Makers Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:38:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points De’Longhi EC156.B Espresso machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Espresso machine 1 L
  • - Coffee pod
  • - 15 bar
  • - Coffee making Espresso making
  • - Black, Metallic
Long product name De’Longhi EC156.B Espresso machine 1 L :
The long product name of De’Longhi EC156.B Espresso machine 1 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000W, 15Bar, 220-240 V / 50-60 Hz
More>>>
Short summary description De’Longhi EC156.B Espresso machine 1 L:
This short summary of the De’Longhi EC156.B Espresso machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi EC156.B, Espresso machine, 1 L, Coffee pod, Black, Metallic

Long summary description De’Longhi EC156.B Espresso machine 1 L:
This is an auto-generated long summary of De’Longhi EC156.B Espresso machine 1 L based on the first three specs of the first five spec groups.

De’Longhi EC156.B. Product type: Espresso machine, Water tank capacity: 1 L, Coffee input type: Coffee pod, Number of spouts: 2. Product colour: Black, Metallic