Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DeLonghi DCH3030 electric space heater Black 1800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLonghi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCH3030
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCH3030 show
Show alternative article codes used in the online market place
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLonghi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2307
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 18 May 2018 03:10:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name DeLonghi DCH3030 electric space heater Black 1800 W :
The short editorial description of DeLonghi DCH3030 electric space heater Black 1800 W

1800W, 55m³, Black
More>>>
Short summary description DeLonghi DCH3030 electric space heater Black 1800 W:
This short summary of the DeLonghi DCH3030 electric space heater Black 1800 W data-sheet is auto-generated and uses the product title and the first six key specs.

DeLonghi DCH3030, Floor, Black, Plastic, 1800 W, 1100 W, 230 V

Long summary description DeLonghi DCH3030 electric space heater Black 1800 W:
This is an auto-generated long summary of DeLonghi DCH3030 electric space heater Black 1800 W based on the first three specs of the first five spec groups.

DeLonghi DCH3030. Placement options: Floor, Product colour: Black, Housing material: Plastic. Heating power: 1800 W, Heating power (min): 1100 W. AC input voltage: 230 V, AC input frequency: 50 Hz. Depth: 160 mm, Height: 300 mm, Weight: 210 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:20:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:20:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:20:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:20:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:20:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:20:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:20:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:20:53
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:20:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:20:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:20:54
0%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:20:54
0%
Show all
Customer service details