Long product name De’Longhi 5513214591 coffee glass Transparent 2 pc(s)
:
2 Espresso Glasses 5513214591
The long product name of De’Longhi 5513214591 coffee glass Transparent 2 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2 Espresso Glasses 5513214591
More>>>
Short summary description De’Longhi 5513214591 coffee glass Transparent 2 pc(s):
This short summary of the De’Longhi 5513214591 coffee glass Transparent 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
De’Longhi 5513214591, Transparent, Glass, 2 pc(s), Clear
Long summary description De’Longhi 5513214591 coffee glass Transparent 2 pc(s):
This is an auto-generated long summary of De’Longhi 5513214591 coffee glass Transparent 2 pc(s) based on the first three specs of the first five spec groups.
De’Longhi 5513214591. Product colour: Transparent, Material: Glass, Quantity per pack: 2 pc(s)