location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi ECO310.B 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECO310.B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0132106035
Category:
Machine used to make coffee.
Coffee Makers Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:30:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points De’Longhi ECO310.B 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 L
  • - 1 cups 15 bar
  • - Cappuccino making
  • - 1050 W
  • - Blue
Long product name De’Longhi ECO310.B 1 L :
The long product name of De’Longhi ECO310.B 1 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ECO310.B Icona Blue, 1 cup
More>>>
Short summary description De’Longhi ECO310.B 1 L:
This short summary of the De’Longhi ECO310.B 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi ECO310.B, 1 L, 1050 W, Blue

Long summary description De’Longhi ECO310.B 1 L:
This is an auto-generated long summary of De’Longhi ECO310.B 1 L based on the first three specs of the first five spec groups.

De’Longhi ECO310.B. Water tank capacity: 1 L, Capacity in cups: 1 cups. Power: 1050 W. Product colour: Blue