Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DeLonghi EO1490W Electric 14L White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLonghi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EO1490W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0118446300 show
Show alternative article codes used in the online market place
Category
Enclosed compartment, usually part of a cooker, for cooking and heating food.
ovens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLonghi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17888
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 17 Nov 2017 11:55:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name DeLonghi EO1490W Electric 14L White :
The short editorial description of DeLonghi EO1490W Electric 14L White

Sfornatutto EO1490W, electric, 14L
More>>>
Short summary description DeLonghi EO1490W Electric 14L White:
This short summary of the DeLonghi EO1490W Electric 14L White data-sheet is auto-generated and uses the product title and the first six key specs.
DeLonghi EO1490W, Electric, 14 L, White, Rotary, 220 - 230, 50/60
Long summary description DeLonghi EO1490W Electric 14L White :

DeLonghi EO1490W. Oven type: Electric, Total oven(s) interior capacity: 14 L. Colour of product: White, Control type: Rotary. AC input voltage: 220 - 230, AC input frequency: 50/60, Power: 1400 W. Width: 480 mm, Depth: 370 mm, Height: 240 mm

This is an auto-generated long summary of DeLonghi EO1490W Electric 14L White based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.