Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - PCI Express Ethernet
- - 1000 Mbit/s
- - Internal Component for: PC Chipset: JMC250B
Long product name DeLOCK 95228 network card Internal Ethernet 1000 Mbit/s
:
MiniPCIe I/O PCIe full size 1 x Gigabit Lan
The long product name of DeLOCK 95228 network card Internal Ethernet 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MiniPCIe I/O PCIe full size 1 x Gigabit Lan
More>>>
Short summary description DeLOCK 95228 network card Internal Ethernet 1000 Mbit/s:
This short summary of the DeLOCK 95228 network card Internal Ethernet 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
DeLOCK 95228, Internal, Wired, PCI Express, Ethernet, 1000 Mbit/s
Long summary description DeLOCK 95228 network card Internal Ethernet 1000 Mbit/s:
This is an auto-generated long summary of DeLOCK 95228 network card Internal Ethernet 1000 Mbit/s based on the first three specs of the first five spec groups.
DeLOCK 95228. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s