Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Host interface: PCIe
- - Output interface: SATA
- - Black, Silver
Long product name DeLOCK 89280 interface cards/adapter SATA
:
PCI Express Card > 4 x intern SATA 3 Gb/s
The long product name of DeLOCK 89280 interface cards/adapter SATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PCI Express Card > 4 x intern SATA 3 Gb/s
More>>>
Short summary description DeLOCK 89280 interface cards/adapter SATA:
This short summary of the DeLOCK 89280 interface cards/adapter SATA data-sheet is auto-generated and uses the product title and the first six key specs.
DeLOCK 89280, PCIe, SATA, Black, Silver, 3 Gbit/s, Wired, PCI Express x4
Long summary description DeLOCK 89280 interface cards/adapter SATA:
This is an auto-generated long summary of DeLOCK 89280 interface cards/adapter SATA based on the first three specs of the first five spec groups.
DeLOCK 89280. Host interface: PCIe, Output interface: SATA. Product colour: Black, Silver. Data transfer rate: 3 Gbit/s, Connectivity technology: Wired, Minimum system requirements: PCI Express x4