Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Connector 1: RP-SMA
- - Connector 2: SMA
- - Gold
Long product name DeLOCK 88728 coaxial connector
:
Adapter RP-SMA Plug > SMA Jack
The long product name of DeLOCK 88728 coaxial connector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Adapter RP-SMA Plug > SMA Jack
More>>>
Short summary description DeLOCK 88728 coaxial connector:
This short summary of the DeLOCK 88728 coaxial connector data-sheet is auto-generated and uses the product title and the first six key specs.
DeLOCK 88728, RP-SMA, SMA, Gold, Gold, 18 mm, Polybag
Long summary description DeLOCK 88728 coaxial connector:
This is an auto-generated long summary of DeLOCK 88728 coaxial connector based on the first three specs of the first five spec groups.
DeLOCK 88728. Connector 1: RP-SMA, Connector 2: SMA, Connector contacts plating: Gold. Depth: 18 mm. Package type: Polybag