Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22210310 data-sheets &
36849 brands
– register (free)
Video Cable Adapters
DeLOCK Active DisplayPort 1.2 to HDMI Cable 4K 60 Hz 3 m
DeLOCK Active DisplayPort 1.2 to HDMI Cable 4K 60 Hz 3 m
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
DeLOCK
Product name:
Active DisplayPort 1.2 to HDMI Cable 4K 60 Hz 3 m
Product code:
85957
GTIN (EAN/UPC):
4043619859573
Category:
Video Cable Adapters
Icecat Product ID:
85799228
Data-sheet quality:
created/standardized by Icecat
Product views:
30725
Info modified on:
06 Jan 2025, 19:58:29
Product Brochure/Datasheet (260 KB)
Report mistake
Specs
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE