location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 85228 SATA cable 0.3 m SATA 7-pin SATA 22-pin Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85228
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85228
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619852284
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DeLOCK 85228 SATA cable 0.3 m SATA 7-pin SATA 22-pin Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SATA III 0.3 m
  • - SATA 7-pin Straight
  • - SATA 22-pin Straight
  • - Black
  • - AWG wire size: 26
  • - 6 Gbit/s
Long product name DeLOCK 85228 SATA cable 0.3 m SATA 7-pin SATA 22-pin Black :
The long product name of DeLOCK 85228 SATA cable 0.3 m SATA 7-pin SATA 22-pin Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6Gbps, 30cm
More>>>
Short summary description DeLOCK 85228 SATA cable 0.3 m SATA 7-pin SATA 22-pin Black:
This short summary of the DeLOCK 85228 SATA cable 0.3 m SATA 7-pin SATA 22-pin Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 85228, 0.3 m, SATA III, SATA 7-pin, SATA 22-pin, Female/Female, Black

Long summary description DeLOCK 85228 SATA cable 0.3 m SATA 7-pin SATA 22-pin Black:
This is an auto-generated long summary of DeLOCK 85228 SATA cable 0.3 m SATA 7-pin SATA 22-pin Black based on the first three specs of the first five spec groups.

DeLOCK 85228. Cable length: 0.3 m, Cable type: SATA III, Connector 1: SATA 7-pin

Country Distributor
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)