Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 0.3 m
- - 2 x USB A Male
- - Male
- - USB 2.0 480 Mbit/s
- - Black
- - 1 pc(s)
Long product name DeLOCK 83178 USB cable 0.3 m USB 2.0 2 x USB A Black
:
Cable 2 x USB 2.0-A male > USB mini 5-pin
The long product name of DeLOCK 83178 USB cable 0.3 m USB 2.0 2 x USB A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Cable 2 x USB 2.0-A male > USB mini 5-pin
More>>>
Short summary description DeLOCK 83178 USB cable 0.3 m USB 2.0 2 x USB A Black:
This short summary of the DeLOCK 83178 USB cable 0.3 m USB 2.0 2 x USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.
DeLOCK 83178, 0.3 m, 2 x USB A, USB 2.0, Male/Male, 480 Mbit/s, Black
Long summary description DeLOCK 83178 USB cable 0.3 m USB 2.0 2 x USB A Black:
This is an auto-generated long summary of DeLOCK 83178 USB cable 0.3 m USB 2.0 2 x USB A Black based on the first three specs of the first five spec groups.
DeLOCK 83178. Cable length: 0.3 m, Connector 1: 2 x USB A, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 480 Mbit/s, Product colour: Black