location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK Displayport/HDMI, 1m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Displayport/HDMI, 1m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82586 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619825868 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DeLOCK Displayport/HDMI, 1m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - Displayport
  • - HDMI
  • - Black
Long product name DeLOCK Displayport/HDMI, 1m Black :
The long product name of DeLOCK Displayport/HDMI, 1m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

82586 - Displayport male - HDMI male, 1.0m
More>>>
Short summary description DeLOCK Displayport/HDMI, 1m Black:
This short summary of the DeLOCK Displayport/HDMI, 1m Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK Displayport/HDMI, 1m, 1 m, Displayport, HDMI, Black, Male/Male

Long summary description DeLOCK Displayport/HDMI, 1m Black:
This is an auto-generated long summary of DeLOCK Displayport/HDMI, 1m Black based on the first three specs of the first five spec groups.

DeLOCK Displayport/HDMI, 1m. Cable length: 1 m, Connector 1: Displayport, Connector 2: HDMI

Brand Image Product code Product Stock Price from
DeLOCK

DeLOCK 0.16m DVI-D/VGA 0.245 m VGA (D-Sub) Black
(show image)
65658 0.16m DVI-D/VGA 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK Displayport mini to VGA 5 m VGA (D-Sub) White
(show image)
82936 Displayport mini to VGA 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 3m mini DP/DVI DVI-D White
(show image)
82919 3m mini DP/DVI 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK Displayport > DVI 24+1 St/St 2m DVI-D
(show image)
82591 Displayport > DVI 24+1 St/St 2m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK Displayport > DVI 24+1 m/m 3m DVI-D Black
(show image)
82592 Displayport > DVI 24+1 m/m 3m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK Displayport > DVI 24+1 m/m 1m DVI-D
(show image)
82590 Displayport > DVI 24+1 m/m 1m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK Displayport > DVI 24+1 m/m 5m DVI-D
(show image)
82593 Displayport > DVI 24+1 m/m 5m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 82441 video cable adapter 5 m Displayport HDMI Black
(show image)
82441 82441 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Deutschland 3 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)