location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK USB 1,83m USB cable 1.83 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 1,83m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82414
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619824144
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:56:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DeLOCK USB 1,83m USB cable 1.83 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.83 m
  • - USB Male
  • - Male
  • - Black
Long product name DeLOCK USB 1,83m USB cable 1.83 m Black :
The long product name of DeLOCK USB 1,83m USB cable 1.83 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 1,83m, M/F, Black
More>>>
Short summary description DeLOCK USB 1,83m USB cable 1.83 m Black:
This short summary of the DeLOCK USB 1,83m USB cable 1.83 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK USB 1,83m, 1.83 m, USB, Male/Female, Black

Long summary description DeLOCK USB 1,83m USB cable 1.83 m Black:
This is an auto-generated long summary of DeLOCK USB 1,83m USB cable 1.83 m Black based on the first three specs of the first five spec groups.

DeLOCK USB 1,83m. Cable length: 1.83 m, Connector 1: USB, Connector gender: Male/Female, Connector contacts plating: Nickel, Product colour: Black

Brand Image Product code Product Stock Price from
DeLOCK

DeLOCK USB 3.0-A male/male - 5m USB cable USB A Blue
(show image)
82537 USB 3.0-A male/male - 5m 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK USB 3.0-A male/male - 3m USB cable USB A Blue
(show image)
82536 USB 3.0-A male/male - 3m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)