Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DeLOCK Cable PCI Express Power 8pin EPS > 4pin ATX/P4 0.15m Multicolour power cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable PCI Express Power 8pin EPS > 4pin ATX/P4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82405
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4043619824052
Category
A power cable, also known as a power cord, is used for the transmission of electrical power.
power cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17293
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 26 Nov 2017 19:35:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name DeLOCK Cable PCI Express Power 8pin EPS > 4pin ATX/P4 0.15m Multicolour power cable :
The short editorial description of DeLOCK Cable PCI Express Power 8pin EPS > 4pin ATX/P4 0.15m Multicolour power cable

Cable PCI Express Power 8pin EPS > 4pin ATX/P4
More>>>
Short summary description DeLOCK Cable PCI Express Power 8pin EPS > 4pin ATX/P4 0.15m Multicolour power cable:
This short summary of the DeLOCK Cable PCI Express Power 8pin EPS > 4pin ATX/P4 0.15m Multicolour power cable data-sheet is auto-generated and uses the product title and the first six key specs.
DeLOCK Cable PCI Express Power 8pin EPS > 4pin ATX/P4, 0.15 m, Multicolour
Long summary description DeLOCK Cable PCI Express Power 8pin EPS > 4pin ATX/P4 0.15m Multicolour power cable :

DeLOCK Cable PCI Express Power 8pin EPS > 4pin ATX/P4. Cable length: 0.15 m, Cable colour: Multicolour

This is an auto-generated long summary of DeLOCK Cable PCI Express Power 8pin EPS > 4pin ATX/P4 0.15m Multicolour power cable based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)