Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DeLOCK 78008 door/window sensor Wireless White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
78008
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78008
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619780082
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4066
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 22 Jun 2020 04:40:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name DeLOCK 78008 door/window sensor Wireless White :
The short editorial description of DeLOCK 78008 door/window sensor Wireless White

Z-Wave Door / Window Contact Sensor w / Magnet
More>>>
Short summary description DeLOCK 78008 door/window sensor Wireless White:
This short summary of the DeLOCK 78008 door/window sensor Wireless White data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 78008, Wireless, Z-Wave, White, 868.42 MHz, 30 m, 40 °C

Long summary description DeLOCK 78008 door/window sensor Wireless White:
This is an auto-generated long summary of DeLOCK 78008 door/window sensor Wireless White based on the first three specs of the first five spec groups.

DeLOCK 78008. Connectivity technology: Wireless, Interface: Z-Wave, Product colour: White. Battery type: 1/2 AA, Power supply input voltage: 9 - 30 V, Battery voltage: 3.6 V. Width: 78 mm, Depth: 19 mm, Height: 18 mm. Number of products included: 1 pc(s)

Country Distributor
Deutschland 3 distributor(s)