Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - DVI Female
- - DVI Female
- - Black, Gold
Long product name DeLOCK 65225 cable gender changer DVI Black, Gold
:
65225 - Adapter DVI 24+5pin female / female
The long product name of DeLOCK 65225 cable gender changer DVI Black, Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
65225 - Adapter DVI 24+5pin female / female
More>>>
Short summary description DeLOCK 65225 cable gender changer DVI Black, Gold:
This short summary of the DeLOCK 65225 cable gender changer DVI Black, Gold data-sheet is auto-generated and uses the product title and the first six key specs.
DeLOCK 65225, DVI, DVI, Black, Gold
Long summary description DeLOCK 65225 cable gender changer DVI Black, Gold:
This is an auto-generated long summary of DeLOCK 65225 cable gender changer DVI Black, Gold based on the first three specs of the first five spec groups.
DeLOCK 65225. Connector 1: DVI, Connector 2: DVI. Product colour: Black, Gold