Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - USB 3.0-B M Male
- - USB 3.0-A FM Female
- - Connector contacts plating: Nickel
- - 5 Gbit/s
- - Black
Long product name DeLOCK USB 3.0 Adapter USB 3.0-B M USB 3.0-A FM Black
:
Adapter USB 3.0-B male > USB 3.0-A female
The long product name of DeLOCK USB 3.0 Adapter USB 3.0-B M USB 3.0-A FM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Adapter USB 3.0-B male > USB 3.0-A female
More>>>
Short summary description DeLOCK USB 3.0 Adapter USB 3.0-B M USB 3.0-A FM Black:
This short summary of the DeLOCK USB 3.0 Adapter USB 3.0-B M USB 3.0-A FM Black data-sheet is auto-generated and uses the product title and the first six key specs.
DeLOCK USB 3.0 Adapter, USB 3.0-B M, USB 3.0-A FM, Black
Long summary description DeLOCK USB 3.0 Adapter USB 3.0-B M USB 3.0-A FM Black:
This is an auto-generated long summary of DeLOCK USB 3.0 Adapter USB 3.0-B M USB 3.0-A FM Black based on the first three specs of the first five spec groups.
DeLOCK USB 3.0 Adapter. Connector 1: USB 3.0-B M, Connector 2: USB 3.0-A FM, Connector contacts plating: Nickel. Product colour: Black