location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK USB 2.0 Express Card Adapter interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Express Card Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61714
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619617142
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 16:24:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name DeLOCK USB 2.0 Express Card Adapter interface cards/adapter :
The long product name of DeLOCK USB 2.0 Express Card Adapter interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Adapter USB 2.0 > Express Card 34 mm
More>>>
Short summary description DeLOCK USB 2.0 Express Card Adapter interface cards/adapter:
This short summary of the DeLOCK USB 2.0 Express Card Adapter interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK USB 2.0 Express Card Adapter, ExpressCard, Black, Silver, 90 mm, 60 mm, 12 mm, 380 Mbit/s

Long summary description DeLOCK USB 2.0 Express Card Adapter interface cards/adapter:
This is an auto-generated long summary of DeLOCK USB 2.0 Express Card Adapter interface cards/adapter based on the first three specs of the first five spec groups.

DeLOCK USB 2.0 Express Card Adapter. Host interface: ExpressCard. Product colour: Black, Silver. Width: 90 mm, Depth: 60 mm, Height: 12 mm. Data transfer rate: 380 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Win ME/2000/XP/Vista/7 Mac OS 10.1.3 +

Country Distributor
Deutschland 1 distributor(s)