Long product name DeLOCK 61589 interface cards/adapter USB 2.0
:
Rear Bracket USB > 2 x PS/2
The long product name of DeLOCK 61589 interface cards/adapter USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Rear Bracket USB > 2 x PS/2
More>>>
Short summary description DeLOCK 61589 interface cards/adapter USB 2.0:
This short summary of the DeLOCK 61589 interface cards/adapter USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.
DeLOCK 61589, USB, USB 2.0, 2x PS/2, 1x USB-A, PC, Mac, Wired, ATX/LP
Long summary description DeLOCK 61589 interface cards/adapter USB 2.0:
This is an auto-generated long summary of DeLOCK 61589 interface cards/adapter USB 2.0 based on the first three specs of the first five spec groups.
DeLOCK 61589. Host interface: USB, Output interface: USB 2.0, Connector(s): 2x PS/2, 1x USB-A. Platform: PC, Mac, Connectivity technology: Wired, Form factor: ATX/LP