location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 42510 storage drive enclosure 2.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42510
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619425105
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DeLOCK 42510 storage drive enclosure 2.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA, Serial ATA II, Serial ATA III 2.5"
  • - Number of storage drives supported: 1
  • - Hot-swap
Long product name DeLOCK 42510 storage drive enclosure 2.5" :
The long product name of DeLOCK 42510 storage drive enclosure 2.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Delock 2.5″ External Enclosure SATA HDD > Thunderbolt (up to 15 mm HDD)
More>>>
Short summary description DeLOCK 42510 storage drive enclosure 2.5":
This short summary of the DeLOCK 42510 storage drive enclosure 2.5" data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 42510, 2.5", Serial ATA, Serial ATA II, Serial ATA III, Hot-swap

Long summary description DeLOCK 42510 storage drive enclosure 2.5":
This is an auto-generated long summary of DeLOCK 42510 storage drive enclosure 2.5" based on the first three specs of the first five spec groups.

DeLOCK 42510. Number of storage drives supported: 1, Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 2 TB, Hot-swap

Brand Image Product code Product Stock Price from
DeLOCK

DeLOCK 42494 storage drive enclosure Black, Blue 2.5" USB powered
(show image)
42494 42494 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 42492 storage drive enclosure Black 2.5"
(show image)
42492 42492 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 42488 storage drive enclosure Black 2.5"
(show image)
42488 42488 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 42486 storage drive enclosure Black, Silver 2.5" USB powered
(show image)
42486 42486 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)