DELL logo

DELL PowerEdge R640 server 600 GB Rack (1U) Intel® Xeon® 4114 2.2 GHz 16 GB DDR4-SDRAM 750 W Windows Server 2019 Standard

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14606
Info modified on:
14 Mar 2024, 18:22:38
Short summary description DELL PowerEdge R640 server 600 GB Rack (1U) Intel® Xeon® 4114 2.2 GHz 16 GB DDR4-SDRAM 750 W Windows Server 2019 Standard:

DELL PowerEdge R640, 2.2 GHz, 4114, 16 GB, DDR4-SDRAM, 600 GB, Rack (1U)

Long summary description DELL PowerEdge R640 server 600 GB Rack (1U) Intel® Xeon® 4114 2.2 GHz 16 GB DDR4-SDRAM 750 W Windows Server 2019 Standard:

DELL PowerEdge R640. Processor family: Intel® Xeon®, Processor frequency: 2.2 GHz, Processor model: 4114. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W. Operating system installed: Windows Server 2019 Standard. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.