Intel Core i3-3120M (3M Cache, 2.50 GHz), 4GB DDR3, 500GB HDD, 39.624 cm (15.6 ") 1366 x 768, Intel HD Graphics 4000, Gigabit Ethernet, 802.11 b/g/n, Bluetooth 4.0+LE, 2360g, Black, Windows 8 Pro
Multitask with singular focus.
Accomplish daily tasks with the affordable, reliable 39.6 cm (15.6) Vostro™ 2520 laptop. It delivers mobility, enhanced performance and vital security options.
Designed for business.
The sturdy 39.6 cm (15.6) Vostro™ 2520 comes in stately London Slate gray, offers essential mobility, efficiency and long-term value.
Move at the speed of success.
Complete tasks, manage email and create spreadsheets in a flash with up to 3rd Generation Intel® Core™ i5 processors.
Make quality connections.
Stay well connected and collaborate with colleagues effectively, wherever your business takes you.
Find Out More >
Enjoy vivid clarity and crystal clear audio.
Discover a dramatic multimedia experience with built-in Intel® HD graphics and enhanced audio.
Protection is vital. Now it's yours.
Enjoy world-class security and IT support options that provide critical assets protection and assistance — all with the Vostro™ 2520. And get time to focus on business.
Your complete IT solution:
Opt for Dell ProSupport™ services and get the attention you need 24x7, on the phone, online or on-site. Need on-site service repairs? Dell Next Day Onsite Service after Remote Diagnosis is ready to help.
Accidents? No problem:
The spill-resistant keyboard helps guard against minor liquid spills. Accidental Damage Service can help keep you up and running. Rest assured your data and your system are safe with preinstalled Trend Micro™ Worry-Free Business Security Service virus protection.
Dependable data protection:
Storing and recovering data is easy and reliable with Dell Backup and Recovery Manager. Or opt for DataSafe™ online backup, a simplified system ideal for helping protect your vital data.
DELL Vostro 2520, Intel® Core™ i3, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
DELL Vostro 2520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3210M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product colour: Black