location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 5470 Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vostro 5470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V5470I3_TS450SW8C1H
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Vostro 5470 Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-4010U 1.7 GHz
  • - Touchscreen 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 532 GB HDD+SSD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN Bluetooth 4.0
  • - 51.2 Wh
  • - Windows 8.1 64-bit
Long product name DELL Vostro 5470 Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8.1 Black :
The long product name of DELL Vostro 5470 Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4010U 1.7GHz, 14"1366x768 LED, 4GB DDR3 1600MHz, 500GB SATA 5400rpm, 32GB SSD mSATA, Webcam, 802.11 b/g/n, Bluetooth 4.0, LAN, 3xUSB 3.0, HDMI, Windows 8 64-bit, 1.62kg, Black
More>>>
DELL Vostro 5470 Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8.1 Black:
The official description of DELL Vostro 5470 Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Operating system
With Windows 8.1 Single Language — for a smooth, versatile PC experience.
Reliable performance with impressive graphics
Accelerate your tasks with 4th Gen Intel Core i3 and i5 processor options.
Multitask effortlessly and take advantage of the latest productivity tools with Windows 8.
Boost graphics performance with optional discrete graphics with 2GB memory.
Use the optional multi-touch display4 offering intuitive interaction and impressive responsiveness.
Boot up quickly with a fast solid-state drive (SSD) and get long battery life with the optional Ultrabook, inspired by Intel.

Stylish, yet sturdy
A slim and light design, starting at only 18.3 mm thin with a starting weight of 1.53 kg5 (non-touch), makes it easy to carry your laptop everywhere you go.
Travel in style with a sleek laptop featuring a durable anodized aluminum cover, available in Graphite Silver or Fire Red.
See all of the important details on the laptop’s 14" widescreen HD TrueLife display.
Count on a durable chassis design that has been subjected to highly accelerated life testing.

Enhanced audio
Bring clarity to your music, videos and web chats with Waves MaxxAudio 4 and 2.1 stereo sound. Featured on every Vostro 5470, MaxxAudio 4 enhances the sound you’ll hear through two integrated speakers and a built-in subwoofer.

Easy connectivity
Clearly communicate with family and friends using the 720 HD (1.0MP) webcam and integrated microphones.
Easily connect your devices through HDMI and three USB 3.0 ports, one with PowerShare to let you charge external USB devices, even while your laptop is powered off.
Transfer data quickly using the built-in Ethernet port and SD card reader.
Add essential accessories at checkout to maximize your Vostro 5470 performance, at home or on the go.

Short summary description DELL Vostro 5470 Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8.1 Black:
This short summary of the DELL Vostro 5470 Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 5470, Intel® Core™ i3, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 532 GB

Long summary description DELL Vostro 5470 Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8.1 Black:
This is an auto-generated long summary of DELL Vostro 5470 Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8.1 Black based on the first three specs of the first five spec groups.

DELL Vostro 5470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4010U
Processor cores
2
Processor threads
4
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel® Core™ i3-4000 Mobile Series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
16 GB
Storage
Total storage capacity *
532 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
32 GB
SSD interface
mSATA
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0xA16
Audio
Audio system
Waves Maxx Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.3
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
USB Sleep-and-Charge
Yes
Keyboard
Keyboard layout
QWERTY
Keyboard language
Spanish
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system language
Spanish
Operating system installed *
Windows 8.1
Bundled software
Microsoft Office 2013, McAfee
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SSSR16Q
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75107
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
51.2 Wh
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
337.6 mm
Depth
233.5 mm
Height
19.4 mm
Weight *
1.62 kg
Other features
LightScribe
No
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:15:59
Uk has collected 18 expert reviews for DELL Vostro 5470 Intel® Core™ i3 i3-4010U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8.1 Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%