DELL logo

DELL Vostro 3460 Intel® Core™ i7 i7-3632QM Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72093
Info modified on:
01 Feb 2025, 05:59:13
Short summary description DELL Vostro 3460 Intel® Core™ i7 i7-3632QM Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

DELL Vostro 3460, Intel® Core™ i7, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Vostro 3460 Intel® Core™ i7 i7-3632QM Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 630M Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

DELL Vostro 3460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.