location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 260 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Linux Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
260
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V26G63_250LZN
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:48:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Vostro 260 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Linux Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - Intel Pentium G G630 2.7 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 500 GB DVD±RW
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Linux
Long product name DELL Vostro 260 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Linux Mini Tower PC Black :
The long product name of DELL Vostro 260 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Linux Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini Tower, Intel Pentium G630 (3M Cache, 2.70 GHz), 2GB DDR3, 500GB HDD, Intel HD Graphics, DVD+/-RW, 10/100/1000 Ethernet, 300W, Ubuntu 10.10
More>>>
DELL Vostro 260 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Linux Mini Tower PC Black:
The official description of DELL Vostro 260 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Linux Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vostro 260 Mini Tower Desktop
A perfect fit.
Inclusive of delivery charges. The price excludes VAT (5%) and local taxes which vary basis jurisdiction.

Take control of business with a hard-working desktop that’s as easy to use as it is to own. The Vostro™ 260 Mini Tower pairs 2nd Generation Intel® Core™ processors with the essentials you need to turn an ordinary office into a dynamic work environment.
- Operating System: Genuine Windows® 7;
- Stay productive: Tackle your to-do list with Intel® processors and Intel® HD graphics;
- Stay secure: Make sure your confidential data stays that way with built-in security features, as well as extended options that can help simplify data backup and recovery.

Easy setup for businesses that work hard
You need a hard-working desktop that won’t let you down. With Intel processors and easy integration into your office, the Vostro 260 Mini Tower is designed to perform right out of the box.
- Work at the speed of business: Power through daily tasks and enjoy seamless multitasking with powerful Intel processors;
- Watch projects come alive: Bring new life to presentations with integrated Intel® HD graphics;
- Plug into your workspace: Add a Dell printer or monitor. Charge your phone. Transfer photos from a digital camera.

You take care of business. Vostro has your IT covered
Running a small business is demanding enough without having to be your own IT staff. With full-service support options behind every Vostro desktop we sell, Dell has the resources to keep you up and running smoothly.

Enjoy security that never sleeps
Your data is your most valuable business asset. That’s why Dell offers Vostro 260 desktops with a range of specialized options to help keep your critical information safe around the clock.

Short summary description DELL Vostro 260 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Linux Mini Tower PC Black:
This short summary of the DELL Vostro 260 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Linux Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 260, 2.7 GHz, Intel Pentium G, 2 GB, 500 GB, DVD±RW, Linux

Long summary description DELL Vostro 260 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Linux Mini Tower PC Black:
This is an auto-generated long summary of DELL Vostro 260 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Linux Mini Tower PC Black based on the first three specs of the first five spec groups.

DELL Vostro 260. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Weight: 8.2 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G630
Processor cores
2
Processor threads
2
Processor frequency *
2.7 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Pentium G600 Series for Desktop
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
65 W
Tcase
69.1 °C
PCI Express slots version
2.0
Number of processors installed
1
Stepping
Q0
CPU multiplier (bus/core ratio)
27
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066 MHz
Memory bandwidth supported by processor (max)
17 GB/s
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD±RW
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
Design
Chassis type *
Mini Tower
Number of 3.5" bays
2
Design
Number of 5.25" bays
2
Cable lock slot
Yes
Product colour *
Black
Performance
Motherboard chipset
Intel® H61
Audio system
HD
Product type *
PC
Software
Operating system installed *
Linux
Compatible operating systems
Windows 7
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Processor package size
37.5 x 37.5 mm
Processor code
SR05S
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Processor ARK ID
53483
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Power
Power supply *
300 W
Power supply input voltage
115/230 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
175 mm
Depth *
436.3 mm
Height *
360 mm
Weight *
8.2 kg
Packaging content
Display included *
No
Other features
Power supply type
ATX
Dimensions (WxDxH)
175 x 436.3 x 360 mm
Mac compatibility
No
Maximum number of SMP processors
1
Networking features
Gigabit Ethernet
Platform
PC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
Intel
Ethernet interface type
Gigabit Ethernet
Copper ethernet cabling technology
1000BASE-T, 1000BASE-TX, 100BASE-T, 100BASE-TX, 10BASE-T
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:14:40
Uk has collected 3 expert reviews for DELL Vostro 260 Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Linux Mini Tower PC Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-04-18 01:14:40
Dell's Vostro PCs are a traditional and safe bet for small and large business users, but Dell's established reputation and well-regarded warranties are a reassuring option for home users, too. The Vostro 260 looks very generic, with an extremely plain...
Bottom line Although it's built for business, this little Dell PC will do well in at home, too, thanks to its powerful processor...
80%