location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U2414H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U2414H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U2414H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063348053
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:16:02
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U2414H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 8 ms 250 cd/m² 1000:1
  • - 16 W
Long product name DELL UltraSharp U2414H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver :
The long product name of DELL UltraSharp U2414H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8" FHD LED (1920 x 1080) IPS, 8 ms, 250 cd/m², 16.7M, HDMI, USB 3.0, 16W, 3.61 kg
More>>>
DELL UltraSharp U2414H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:
The official description of DELL UltraSharp U2414H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The world’s thinnest border for magnificent viewing
See your work in vivid Full HD detail with a 23.8" monitor that features the world’s thinnest border for nearly seamless viewing across multiple screens.

- World’s thinnest border: Create a multiple screen arrangement with near-continual imagery between multi- monitors via the DisplayPort 1.2(MST) connectivity port.
- Convenient connectivity: Bring your compatible mobile phones and tablets to life on a large screen with 2 HDMI(MHL). Connect to projectors or other compatible devices through DisplayPort and mini-DisplayPort connectivity.
- Fast charging: A high-current USB 3.0 supplies twice the power for charging and powering compatible USB devices.

The world’s thinnest display border
See your work in its best light on the Dell UltraSharp 24 Monitor – U2414H. Its upscale design features an amazingly thin 6.05mm border* around a 23.8" Full HD display that delivers impeccable images.

With this incredible clarity across an ultra-wide 178-degree viewing angle comes the ability to pivot left-and right up to 90 degrees, so you can create a multiple screen arrangement with near-continual imagery between two or more monitors.

- Full HD resolution and ultra-wide viewing angle for crisp, clear viewing quality at virtually any angle
- Carefully color calibrated at the factory, the Dell™ UltraSharp 24 Monitor – U2414H features more than 96-percent sRGB color space for impressive color from the moment you set it up.
- Great detail with a broad range of 16.77 million colors covering 96% sRGB

Easy adjustability and viewing
In addition to 90-degree clockwise or counter-clockwise pivoting capability for use in side-by-side or top-to-top applications, the Dell UltraSharp 24 Monitor – U2414H offers generous height, tilt and swivel adjustments.

Find the perfect position with 6.5-degree forward or 22-degree backward tilt adjustments and a height adjustability range of 130mm. An ultra-wide 178-degree viewing angle enables clear and easy sharing of your screen with multiple onlookers.

Bring your mobile devices to life on a large screen
Brilliance goes beyond the screen with easy connectivity to your favorite digital devices and fast USB charging capability.

A mobile high-definition link (MHL) port allows you to view high-definition content directly from your compatible smart phone or tablet. Three USB 3.0 ports enable fast data transfers while one high-current USB 3.0 port supplies twice the power for charging and powering compatible USB devices.

You can also connect your Dell UltraSharp 24 Monitor – U2414H to peripherals that require HDMI, DisplayPort or mini-DisplayPort connectivity.

Eco-conscious design
The Dell UltraSharp 24 Monitor – U2414H meets the latest regulatory and environmental standards.

- ENERGY STAR®
- EPEAT® Gold
- TCO Certified Displays

Made with premium-quality materials, the U2414H is BFR/PVC-free (excluding external cables) and has arsenic-free glass, a mercury-free LED panel and a chassis made of more than 25 percent post-consumer recycled plastics.

Enhanced power management
Manage power consumption wisely with PowerNap, enabled through the Dell Display Manager to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.

Short summary description DELL UltraSharp U2414H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:
This short summary of the DELL UltraSharp U2414H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U2414H, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp U2414H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:
This is an auto-generated long summary of DELL UltraSharp U2414H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver based on the first three specs of the first five spec groups.

DELL UltraSharp U2414H. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

The world’s thinnest display border
The world’s thinnest display border

See your work in its best light on the Dell UltraSharp 24 Monitor – U2414H. Its upscale design features an amazingly thin 6.05 mm border1 around a 23.8" Full HD display that delivers impeccable images.

With this incredible clarity across an ultra-wide 178-degree viewing angle comes the ability to pivot left-and right up to 90 degrees, so you can create a multiple screen arrangement with near-continual imagery between two or more monitors.
Full HD resolution and ultra-wide viewing angle for crisp, clear viewing quality at virtually any angle
Carefully colour-calibrated at the factory, the Dell™ UltraSharp 24 Monitor – U2414H features more than 96-per cent sRGB colour space for impressive colour from the moment you set it up.
Great detail with a broad range of 16.77 million colors covering 96% sRGB

Easy adjustability and viewing
Easy adjustability and viewing

In addition to 90-degree clockwise or counter-clockwise pivoting capability for use in side-by-side or top-to-top applications, the Dell UltraSharp 24 Monitor – U2414H offers generous height, tilt and swivel adjustments.

Find the perfect position with 6.5-degree forward or 22-degree backward tilt adjustments and a height adjustability range of 130 mm. An ultra-wide 178-degree viewing angle enables clear and easy sharing of your screen with multiple onlookers.

Bring your mobile devices to life on a large screen
Bring your mobile devices to life on a large screen

Brilliance goes beyond the screen with easy connectivity to your favourite digital devices and fast USB charging capability.

A mobile high-definition link (MHL) port allows you to view high-definition content directly from your compatible smart phone or tablet. Three USB 3.0 ports enable fast data transfers while one high-current USB 3.0 port supplies twice the power for charging and powering compatible USB devices.

You can also connect your Dell UltraSharp 24 Monitor – U2414H to peripherals that require HDMI, DisplayPort or mini-DisplayPort connectivity.

Eco-conscious design
Eco-conscious design

The Dell UltraSharp 24 Monitor – U2414H meets the latest regulatory and environmental standards.

• ENERGY STAR®
• EPEAT® Gold2
• TCO Certified Displays

Made with premium-quality materials, the U2414H is BFR/PVC-free (excluding external cables) and has arsenic-free glass, a mercury-free LED panel and a chassis made of more than 25 per cent post-consumer recycled plastics.

Enhanced power management
Manage power consumption wisely with PowerNap, enabled through the Dell Display Manager to either dim the monitor to the minimum brightness level or put it into sleep mode when it is not in use.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2745 x 0.2745 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Viewable size diagonal
60.5 cm
DDC/CI
Yes
Colour gamut
85%
sRGB coverage (typical)
96.7%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Feet colour
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
DisplayPorts quantity
2
DisplayPort version
1.2
Mini DisplayPorts quantity
1
Audio input
No
Audio output
Yes
Headphone out *
No
AC (power) in
Yes
Mobile High-Definition Link (MHL)
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
16 W
Power consumption (standby) *
0.5 W
Power consumption (max)
74 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A++ to E
Current rating
1.5 A
Annual energy consumption
24 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
539.2 mm
Depth (with stand)
184.9 mm
Height (with stand)
485.6 mm
Weight (with stand)
5.48 kg
Width (without stand)
539.1 mm
Depth (without stand)
45.6 mm
Height (without stand)
321.1 mm
Weight (without stand)
3.61 kg
Packaging data
Package width
243.1 mm
Package depth
659.1 mm
Package height
420.1 mm
Package weight
7.99 kg
Package material
Corrugated cardboard, Polyethylene terephthalate (PET), Low-density polyethylene (LDPE)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort to Mini DisplayPort, USB
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC
Other features
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A+
Compliance certificates
RoHS
Certification
TCO
Recycling data
Corrugated cardboard content per package
2.1 kg
Expanded polyethylene (EPE) foam content per package
6.6 g
Low-density polyethylene (LDPE) content per package
7 g
Polyethylene terephthalate (PET) content per package
54 g
Polyethylene (PE) content per bag
53.75 g
Logistics data
Pallet gross width
101.6 cm
Pallet gross length
121.9 cm
Pallet gross height
84 cm
Pallet gross weight
96 kg
Master (outer) cases per pallet
12 pc(s)
Layers per pallet
2 pc(s)
Products per pallet layer
6 pc(s)
Products per pallet
12 pc(s)
Master (outer) case width
243.1 mm
Master (outer) case length
659.1 mm
Master (outer) case height
420.1 mm
Master (outer) case gross weight
7.99 kg
Products per master (outer) case
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 17:40:21
Uk has collected 22 expert reviews for DELL UltraSharp U2414H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
digitalmediaandit.com
Updated:
2019-12-01 17:40:20
I needed a monitor that would:I read review after review of this and other monitors and ended up drowning somewhat in the sheer number of different criteria that need to be considered when buying monitors. Things, in truth, I still can't even pretend to u...
80%
pcauthority.com.au
Updated:
2019-12-01 17:40:20
Dell's UltraSharp monitors have long represented good value and respectable peformance and at first glance the latest 24in model, the UltraSharp U2414H, looks like a strong contender for the budget-monitor top spot. It offers a stylish design, a colour-ca...
Bottom line Great for gamers or those who really want HD in a monitor...
83%
alphr.com
Updated:
2019-12-01 17:40:20
Dell's UltraSharp monitors have spent many a month on the PC Pro A-List, and at first glance the latest 24in model, the UltraSharp U2414H, looks like a strong contender for the budget monitor top spot. It offers a smart physical design, a colour-calibrate...
Bottom line The UltraSharp U2414H serves up oodles of features and strong image quality for sensible money...
83%
pcmonitors.info
Updated:
2019-12-01 17:40:19
We recently reviewed the Dell P2414H, the first ‘Professional Series’ model we’ve tested that we feel is worthy of its title. The U2414H makes use of a similar 23.8”...
0%
monitornerds.com
Updated:
2019-12-01 17:40:19
The Dell U2414H is a popular IPS monitor with an excellent imaging output and a wide array of functionalities suitable for various requirements. This model is one of the cheapest options available that allows users to daisy-chain multiple units to...
94%
performancepsu.com
Updated:
2019-12-01 17:40:19
It's been a long time since I have upgraded my workstation monitors. My job as a web developer requires me to have as much pixel space as I can get my hands on, I didn't just get one of these monitors, I picked up two!Dell's 23.8” UltraSharp 16:9 IPS LED...
Bottom line While dual-monitor setups will restrict what you can play at high-resolutions, if you went down the triple-monitor route this problem would not be an issue as your FOV in FPS games would be out of this world.The build quality is simply outstanding for the...
0%
Disclaimer DELL UltraSharp U2414H computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:
Disclaimer

Actual configuration might differ from illustration