Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision M7510 + Microsoft Office Home & Business 2016 Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB HDD AMD FirePro W5170M Windows 7 Professional Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M7510 + Microsoft Office Home & Business 2016
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TV134+630-ABDD
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3864
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL Precision M7510 + Microsoft Office Home & Business 2016 Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB HDD AMD FirePro W5170M Windows 7 Professional Black :
The short editorial description of DELL Precision M7510 + Microsoft Office Home & Business 2016 Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB HDD AMD FirePro W5170M Windows 7 Professional Black

Precision M7510 + Microsoft Office Home & Business 2016 - Intel Xeon E3-1535M v5 (8MB Cache, 2.9 GHz), 16GB DDR4 2133MHz, 1TB SATA HDD, 39.624 cm (15.6 ") FHD IPS 1920 x 1080, AMD FirePro W5170M 2GB GDDR5, WLAN, Bluetooth, WebCam, Windows 7 Professional 64-bit/ Windows 10 Pro
More>>>
DELL Precision M7510 + Microsoft Office Home & Business 2016 Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB HDD AMD FirePro W5170M Windows 7 Professional Black:
The official marketing text of DELL Precision M7510 + Microsoft Office Home & Business 2016 Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB HDD AMD FirePro W5170M Windows 7 Professional Black as supplied by the manufacturer

Premium design. Premium performance.
Incredible design: A redesigned chassis with premium materials and a gorgeous 4K Ultra HD display with over 8 million pixels – 3 million more than a Retina display – allows you to view your work in stunning detail.

Extreme processors: No task is too big. The Precision 15 7000 Series mobile workstation delivers no-holds-barred processing capabilities with high-performance 6th Generation Intel® Core™ i5 and i7, and the first ever mobile Intel® Xeon® processor options.

High-performance graphics: Professional-grade AMD FirePro™ and NVIDIA Quadro® graphics options with up to 4GB of GDDR5 memory keep pace with demanding 3D rendering and other graphics-intensive tasks.

Ultimate reliability: Tested, optimized and certified with professional software applications as well as more support options with industry leading resolution time.

Keep cool
A revolutionary thermal cooling system takes performance and comfort to never before seen levels in a laptop. Even your most graphic or processor-intense applications will benefit from never dropping out of turbo frequencies.

Big storage for big jobs
Easily store, transfer and access complex 3D, multimedia and video project files with the speed and reliability of solid state PCIe NVMe storage. Plus, with up to 3TB of total system storage, you’ll get heavy-duty space.

Innovative, durable design
Strong materials: The redesigned chassis has been subjected to MIL-STD 810G testing, ensuring durability and reliability for wherever your job takes you.

Redesigned for mobility: Thinner and lighter than its predecessor, it’s now even easier to store and transport your mobile workstation when you’re on the go.

Enhanced docking: Make using your peripherals and displays easy with the Dell E Dock, or use the Dell Thunderbolt™ Dock (available in 2016) for faster data transfers and support for up to five Full HD displays or 2 4K displays and five other peripheral devices.

Rigorously tested for optimal performance
Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.

Improve productivity with Dell Precision Optimizer

Different applications have different system requirements. Let Dell Precision Optimizer take the guesswork out of customizing settings by automatically adjusting system settings. Free with your Precision workstation, the Dell Precision Optimizer, with SCCM centralized management, automatically tunes your Workstation to run some of the most popular Independent Software Vendor (ISV) applications at the fastest speeds possible, enhancing productivity. The Dell Precision Optimizer generates real-time performance reports for processor, storage, memory and graphics utilization, as well as send a system report to IT for analysis.

Short summary description DELL Precision M7510 + Microsoft Office Home & Business 2016 Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB HDD AMD FirePro W5170M Windows 7 Professional Black:
This short summary of the DELL Precision M7510 + Microsoft Office Home & Business 2016 Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB HDD AMD FirePro W5170M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision M7510 + Microsoft Office Home & Business 2016, Intel® Xeon® E3 v5, 2.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1000 GB

Long summary description DELL Precision M7510 + Microsoft Office Home & Business 2016 Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB HDD AMD FirePro W5170M Windows 7 Professional Black:
This is an auto-generated long summary of DELL Precision M7510 + Microsoft Office Home & Business 2016 Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB HDD AMD FirePro W5170M Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL Precision M7510 + Microsoft Office Home & Business 2016. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v5, Processor model: E3-1535MV5, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1000 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics P530, Discrete graphics adapter model: AMD FirePro W5170M. Operating system installed: Windows 7 Professional. Product colour: Black

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
E3-1535MV5
Processor frequency *
2.9 GHz
Processor boost frequency
3.8 GHz
Processor family *
Intel® Xeon® E3 v5
Processor cores *
4
Processor threads
8
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E3-1500M v5
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Motherboard chipset
Intel CM236
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16,2x8,1x8+2x4
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1000 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1000 GB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated *
Yes
Compatible memory cards
SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
AMD FirePro W5170M
On-board graphics adapter *
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics P530
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Maximum on-board graphics adapter memory
1.7 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x191D
Audio
Audio system
MaxxAudio Pro
Speakers manufacturer
Waves
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Bluetooth *
Yes
Wi-Fi standards *
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Drivers included
Yes
Software
Operating system installed *
Windows 7 Professional
Bundled software
Microsoft Office Home & Business 2016
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2FM
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
89610
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity (Watt-hours) *
72 Wh
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
9.23 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
140 G
Non-operating shock
163 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width *
378 mm
Depth *
261 mm
Height (rear)
2.78 cm
Weight (tablet mode)
33 g
Weight *
2.79 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
64 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-04-03 02:25:32
Uk has collected 20 expert reviews for DELL Precision M7510 + Microsoft Office Home & Business 2016 Mobile workstation 39.6 cm (15.6") 1920 x 1080 pixels Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB HDD AMD FirePro W5170M Windows 7 Professional Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2018-04-03 02:25:32
Nl heeft 20 proffesionele recensies verzameld voor DELL Precision M7510 + Microsoft Office Home & Business 2016 Mobiel werkstation 39,6 cm (15.6") 1920 x 1080 Pixels Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB HDD AMD FirePro W5170M Windows 7 Professional Zwart. Het gemiddelde van deze proffesionele recensies is 82 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
82%
Source Testseek summary Average rating
Reviews
Updated:
2018-04-03 02:25:32
Fr a recueilli 20 avis d’experts pour DELL Precision M7510 + Microsoft Office Home & Business 2016 Station de travail mobile 39,6 cm (15.6") 1920 x 1080 pixels Intel® Xeon® E3 v5 16 Go DDR4-SDRAM 1000 Go Disque dur AMD FirePro W5170M Windows 7 Professional Noir et la note moyenne est de 82 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2018-04-03 02:25:32
De hat 20 Expertenmeinungen über DELL Precision M7510 + Microsoft Office Home & Business 2016 Mobiler Arbeitsplatz 39,6 cm (15.6 Zoll) 1920 x 1080 Pixel Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB Festplatte AMD FirePro W5170M Windows 7 Professional Schwarz eingeholt. Das duchschnittliche Epertenrating ist 82 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
82%
Source Testseek summary Average rating
Reviews
Updated:
2018-04-03 02:25:32
Testseek ha raccolto 20 recensioni da parte di esperti per DELL Precision M7510 + Microsoft Office Home & Business 2016 Workstation mobile 39,6 cm (15.6") 1920 x 1080 Pixel Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB HDD AMD FirePro W5170M Windows 7 Professional Nero e la valutazione media da parte degli esperti è di 82 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
82%
Source Testseek summary Average rating
Reviews
Updated:
2018-04-03 02:25:32
Es ha coleccionado 20 opiniones de expertos para DELL Precision M7510 + Microsoft Office Home & Business 2016 Estación de trabajo móvil 39,6 cm (15.6") 1920 x 1080 Pixeles Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB Unidad de disco duro AMD FirePro W5170M Windows 7 Professional Negro y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2018-04-03 02:25:32
Dk har samlet 20 ekspertanmeldelser for DELL Precision M7510 + Microsoft Office Home & Business 2016 Mobil workstation 39,6 cm (15.6") 1920 x 1080 pixel Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB HDD AMD FirePro W5170M Windows 7 Professional Sort og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%
Source Testseek summary Average rating
Reviews
Updated:
2018-04-03 02:25:32
Testseek получил 20 экспертных оценок для DELL Precision M7510 + Microsoft Office Home & Business 2016 Мобильная рабочая станция 39,6 cm (15.6") 1920 x 1080 пикселей Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB Жесткий диск AMD FirePro W5170M Windows 7 Professional Черный, средний экспертный рейтинг составляет 82 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
82%
Source Testseek summary Average rating
Reviews
Updated:
2018-04-03 02:25:32
Se har samlat in 20 experttester för DELL Precision M7510 + Microsoft Office Home & Business 2016 Mobil arbetsstation 39,6 cm (15.6") 1920 x 1080 pixlar Intel® Xeon® E3 v5 16 GB DDR4-SDRAM 1000 GB HDD AMD FirePro W5170M Windows 7 Professional Svart och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Source Review comments Score
notebookcheck.nl
Updated:
2018-04-03 02:25:32
Bedachtzame evolutie. De langverwachte update aan de Precision-serie van Dell poogt het design te moderniseren zonder de functionaliteit van het zakelijk apparaat aan te tasten. Het is echter geen taak zonder compromissen... zal het lukken?...
Good praktische evolutie van het ontwerp van de Precision, stevige behuizing met een redelijk gewicht, goede selectie aansluitingen, duizelingwekkende CPU snelheid, solide GPU prestaties, erg goed 4K IGZO beeldscherm, extreem snelle NVMe SSD, goede invoerappar...
Bad slechte batterijlevensduur, GPU throttled tijdens gecombineerde CPU/GPU belasting, snelle NVMe prestaties vereisen onhandige RAID naar AHCI overzetten, gebrek aan USB 3.1 Gen 2, herzien beeldscherm ontwerp is vatbaar voor trekkracht schade, luide luidspre...
84%
notebookcheck.biz
Updated:
2018-04-03 02:25:32
Une évolution réfléchie. Tant attendue, la mise à jour des Precision vise à moderniser le design de la ligne professionnelle sans pour autant sacrifier sur les fonctionnalités. Un exercice difficile, mais réussi ?...
Good Une évolution du châssis très pragmatique, Un châssis rigide, poids raisonnable, Bonne richesse de la connectique, Vitesse du processeur, La carte graphique délivre de solides performances, Une excellente dalle 4K IGZO, Un SSD NVMe extrêmement véloce, D...
Bad Piètre autonomie, GPU qui bride ses performances en utilisation lourde prolongée, Obligation de passer du RAID au AHCI pour obtenir les pleines performances de l'interface NVMe; processus compliqué Absence de ports USB 3.1 Gen 2, La nouveau capot de l'...
84%
notebookcheck.com
Updated:
2018-04-03 02:25:32
Durchdachte Evolution. Die lang erwartete überarbeitete Version der Precision Workstation von Dell ist der Versuch einer Designmodernisierung ohne Einbußen bei der Funktionalität des Profi-Gerätes. Allerdings geht dies nicht ganz ohne Kompromisse vonstatt...
Good praktische Weiterentwicklung des Gehäusedesigns des Precision, festes Gehäuse mit angemessenem Gewicht, gute Schnittstellenauswahl, schnelle CPU-Leistung, solide GPU-Leistung, sehr gutes 4K IGZO Display, extrem schnelle NVMe SSD, gute Eingabegeräte, vorb...
Bad schlechte Akkulaufzeit, GPU drosselt unter kombinierter Last, schnellste NVMe Leistung erfordert, einen umständlichen Wechsel von RAID auf AHCI, USB 3.1 Gen 2 fehlt, Das neue Design des Bildschirmdeckels lässt sich leicht verwinden, Der Lautsprecher-Klan...
Bottom line Die Suche nach der perfekten 15,6-Zoll-Workstation gestaltet sich nicht einfach. Fast jedes Gerät dieser Kategorie wird durch wenigstens eines oder zwei Defizite eingeschränkt. Obwohl das Precision 7510 keine Ausnahme ist, kann es sein, dass es die prakti...
84%
4news.it
Updated:
2018-04-03 02:25:32
Il mercato dei desktop professionali è quanto mai attivo in questi ultimi mesi. Nonostante l'arrivo di soluzioni ultra portatili estremamente efficienti e potenti da poter garantire carichi di lavoro anche piuttosto intensi, sono ancora in tanti ad avere...
Good Qualità costruttiva ottima, Prestazioni molto buone, Disco SSD molto veloce...
Bad Display poco luminoso e colori un po' spenti, Peso e dimensioni elevate...
Bottom line Il notebook Dell Precision 7510 è una macchina estremamente ben costruita, solida e dalle ottime prestazioni, in grado di svolgere i carichi di lavoro più importanti con facilità e senza diventare un forno. La durata della batteria è buona sotto stress, m...
78%
notebookcheck.it
Updated:
2018-04-03 02:25:32
Evoluzione ponderata. La tanto attesa revisione del Precision Dell prova a modernizzare il design senza compromettere la funzionalità di questo dispositivo professionale. Tuttavia, non è un lavoro senza compromessi...avrà successo?...
Good evoluzione pratica del design del case del Precision, case rigido con peso ragionevole, gouna selezione di porte, velocità CPU, solide prestazioni GPU, pannello 4K IGZO molto buono, SSD NVMe estremamente veloce, buoni dispositivi di input, WWAN e SATA 2...
Bad scarsa autonomia, Throttling GPU con stress combinato, maggiori prestazioni NVMe necessitano del RAID per AHCI, assenza di USB 3.1 Gen 2, design della cover del display rielaborato ma suscettibile di danni da torsione, casse potenti ma poco bilanciate e...
84%
notebookcheck.org
Updated:
2018-04-03 02:25:32
Evolución meditada. La esperada revisión del Dell Precision busca modernizar el diseño sin comprometer la funcionalidad del dispositivo profesional. Sin embargo, no es un ejercicio sin sacrificios... ¿puede tener éxito?...
Good evolución práctica del diseño de carcasa del Precision, carcasa rígida con peso razonable, buena selección de puertos, velocidades CPU raudas, sólido rendimiento GPU, muy buen display 4K IGZO, SSD NVMe extremadamente rápido, buenos dispositivos de entrad...
Bad poco aguante de batería, el GPU se ralentiza bajo carga combinada, el rendimiento NVMe más rápido requiere un engorroso proceso de transición de RAID a AHCI, sin USB 3.1 Gen 2, diseño revisado de la tapa de display susceptible al daño por torsión, altavo...
84%
notebookcheck-ru.com
Updated:
2018-04-03 02:25:32
Хорошо продуманная эволюция. Давно ожидаемое обновление компанией Dell своих ноутбуков серии Precision имело своей целью сделать внешний облик этих моделей более современным не пожертвовав при этом широкой функциональностью устройств предназначенных в...
Good практичное эволюционное развитие дизайнконцепции присущей моделям Dell Precision, жесткий корпус вес которого не выходит за пределы разумного хороший набор разъемов и портов высокоскоростной процессор отличная производительность графической карты...
Bad короткое время автономной работы графическая карта переходит в режим троттлинга при одновременной высокой нагрузке на неё и на центральный процессор чтобы раскрыть максимальный потенциал технологии NVMe, потребуется переключить внутренний накопитель и...
Bottom line Сегодня в обзоре: мобильная рабочая станция Dell Precision 7510 4K IGZO. Тестовый образец представлен Dell US. Итак задача создать совершенную рабочую станцию с 15.6-дюймовым дисплеем оказалась совсем непростой: почти каждый ноутбук в этой категории име...
84%
notebook-center.ru
Updated:
2018-04-03 02:25:32
С овсем недавно мы знакомились с рабочей станцией Dell Precision 7710, которая оставила о себе хорошее впечатление благодаря продуманной и достаточно мощной начинке. Правда стоимость устройства $3700 оказалась далека от демократичной. Precision 7510, от...
Bottom line Конечно никто не ожидает что мощную рабочую станцию производитель будет отдавать за бесценок. Стоимость Dell Precision 7510 в рассмотренной конфигурации составляет около $2300, и это гораздо дешевле старшей 17-дюймовой версии. В целом предложение дей...
0%
Laptopmag.com
Updated:
2018-04-03 02:25:32
Dell's 15.6-inch Precision 7510 (starting and tested at $1,129) business laptops support everyone from video editors to serious number crunchers, thanks to the line's highly customizable specs. We tested a configuration with a Core i5 processor, which we...
Good Speedy performance, Moderate gaming prowess, Comfortable typing experience, Strong audio...
Bad Dim, dull default display, Hefty, Mediocre battery life...
Bottom line The Dell Precision 7510 is a speedy and highly customizable business laptop...
70%
notebookcheck.net
Updated:
2018-04-03 02:25:32
Thoughtful evolution. The long-awaited Precision revision from Dell seeks to modernize the design without compromising the functionality of the professional device. However, this is not an exercise without compromise... can it succeed?...
Good practical evolution of the Precision case design, rigid case with reasonable weight, good port selection, blistering CPU speeds, solid GPU performance, very good 4K IGZO display panel, extremely fast NVMe SSD, good input devices, WWAN and 2.5-inch SATA e...
Bad poor battery life, GPU throttles under combined stress, fastest NVMe performance requires cumbersome RAID to AHCI transition process, lack of USB 3.1 Gen 2, revised display lid design is susceptible to torsion damage, loud speakers lack balanced output a...
Bottom line The quest for the perfect 15.6-inch mobile workstation is not an easy one; nearly every machine in this category is hampered by at least one or two significant shortfalls. While the Precision 7510 is no exception to this trend, it just may prove to suffer...
84%
storagereview.com
Updated:
2018-04-03 02:25:32
The Dell Precision 15 7510, just like the tower form-factor Precision Tower 7810 we reviewed last year, is a performance-driven workstation that is equipped with some serious processing capabilities. It leverages 6th Generation Intel Core i5 and i7, and t...
Good Extensive list of hardware options lets users derive massive power for intensive applications, Premium build with a 4K monitor, Strong performance in a mobile form-factor...
Bad Fewer “bells and whistles” than competitive offerings (touch, glitzy design)...
Bottom line The Dell Precision 7510 is a versatile mobile workstation that offers users extensive customization options and has the ability to deliver a great user experience even for the most demanding graphics-heavy applications...
0%
notebookcheck.info
Updated:
2018-04-03 02:25:32
Evolução bem planejada. A tão esperada revisão do Precision da Dell procura modernizar o design sem comprometer a funcionalidade do aparelho profissional. No entanto, este não é um exercício sem compromissos... será que tem sucesso?...
Good Evolução do design da carcaça do Precision, Carcaça rígida com peso razoável, Boa seleção de portas, Excelentes velocidades da CPU, Sólido desempenho da GPU, Muito bom painel de 4K IGZO, SSD NVMe extremamente veloz, Bons dispositivos de entrada, WWAN e ex...
Bad Duração pobre da bateria, Afogamento sob estresse combinado, O desempenho NVMe mais veloz requer um tedioso processo de transição RAID para AHCI, Falta do USB 3.1 Gen 2, A tampa da tela é suscetível a danos por torção, Alto falantes com saída desbalancead...
84%
pconline.com.cn
Updated:
2018-04-03 02:25:32
对工作室以及企业的IT采购人员的来言,为设计师采购电脑是一件非常让人头疼的事,设计师对产品的需求和普通员工不一样。设计师会经常有很多高负载的专业软件使用场景,对机器的稳定性和维护性有比较高的要求。而老电脑除了性能和稳定性不足影响工作效率外,还有很高的维护成本,大大增加后勤部门的工作量,还容易影响工作的心情,让整个设计部或工作室都处于一种不良的情绪状态。而各大厂商早已洞悉到到企业或工作室这方面的需求,提供了一系列的产品以期提供更高的工作效率和更顺心的工作体验,提升旗下设计师工作的愉悦感,不仅降低了运营成本,...
Bottom line 传统笔记本用的顶多是Intel的Core和英伟达的GeForce系列,并非专业,而7510采用的则是Intel Xeon E3-1535以及Quadro M2000m这样的专业硬件,有着远超普通笔记本硬件的表现。而且专业硬件对专业软件的优化,正满足设计师对电脑的期待。不过7510不止有硬件,还有很多内置的软件可以提供给使用者很好的帮助,例如Dell Backup and Recovery和Dell Precision Optimizer,前者可以根据电脑的情况情况得出的安全指数,提示做好相关的备份。后者是...
0%
pconline.com.cn
Updated:
2018-04-03 02:25:32
在笔记本领域中,无论是轻薄二合一设备、稳定的商务本还是性能强劲的游戏本都是每一个制造商的必争之地,但是有一个非常重要的领域我们似乎很少提及,那就是工作站,它在市场中同样竞争激烈,各个大厂把自己尖端的科技、细致的做工以及奢华的用料全部堆在其中。即便我们普通人用不上这么高端的配置,也要关注关注它的设计与体验,也许从某一个细节我们就能看出下一代商务本、游戏本的设计或者布局。前面说了这么多,没错今年来到评测室的就是一款工作站,它就是戴尔Precision 7510,它到底表现如何?我们现在就去看一看。这款戴尔Pr...
Bottom line 戴尔Precision 7510不是一款普通的笔记本,而且为了办公而生的移动工作站,所以一切我们之前对于笔记本的概念都应该改变一下,比如,它并不轻薄,自然便携性与它基本上绝缘。它并没有采用民用级别显卡和处理器,这显然让它在玩游戏方面很吃亏,不过对这款机器有意的朋友肯定不会在乎这些,因为这份专业正是他们想要的。不仅如此,戴尔几乎把它打造成了一个重型装甲,外表的凯夫拉涂层、四周的金属包边以及夸张的散热口都让7510显得那么无坚不摧和可靠。也许它还不是十全十美,但是,这不就正是一款移动工作站所需要的吗?你说...
0%
pcforalla.idg.se
Updated:
2018-04-03 02:25:32
Test 15-tummaren regerar fortfarande för den som inte vill kompromissa med prestandan i sin laptop. De här datorerna som ger dig kraft för flera år framöver.Den bärbara datorn blir till huvud-pc i allt fler hem. Den som bara vill ha en kraftfull dator kan...
70%
notebookcheck.se
Updated:
2018-04-03 02:25:32
Genomtänkt evolution. Den här efterlängtade uppdateringen av Dells Precision-modell moderniserar designen utan att kompromissa med funktionaliteten. Helt kompromisslös är den däremot inte...
Good praktisk uppdatering av Precision-chassit, styvt chassi med rimlig vikt, bra portutbud, riktigt snabb CPU, bra GPU-prestanda, mycket bra 4K IGZO-panel, extremt snabb NVMe-SSD, bra inmatningsenheter, plats för modem och 2,5-tums SATA-expansion, enkelt han...
Bad dålig batteritid, GPU-strypning under kombinerad belastning, snabbaste NVMe-prestandan kräver otymplig RAID-till-AHCI-tillämpning, saknar USB 3.1 Gen 2, reviderad skärmdesign inte lika vridstyv, högtalarna är obalanserade och distar vid höga volymer...
84%
notebookcheck.pl
Updated:
2018-04-03 02:25:32
Precision 7510, który trafił do nas na testy, był wyposażony w procesor Intel Xeon i kartę grafiki FirePro W5170M. Mimo że rozwiązanie graficzne AMD nie jest najwydajniejsze, na osiągi tego notebooka nie można narzekać.Po kilkuletniej przewie w dostarczan...
Good bardzo stabilna praca niezależnie od obciążenia, bogaty zestaw portów, niezłe urządzenia sterujące, wysoka wydajność, wymienialny po ściągnięciu klapki serwisowej akumulator, dostępny w szerokiej gamie konfiguracji, biznesowa stylistyka...
Bad brak dostępu do wentylatora po zdjęciu klapy serwisowej, krótkie przebiegi na akumulatorze, głośny pod obciążeniem, brzęczące głośniki...
Bottom line Dell Precision 15 7510Testując Precisiona 7510, mogę ze spokojnym sumieniem stwierdzić, iż powrót Della do konstruowania wysokowydajnych mobilnych stacji roboczych jest udany. Spośród wszystkich zalet testowanej maszyny najbardziej spodobała mi się stabil...
0%
kuzniewski.pl
Updated:
2018-04-03 02:25:32
Rodzina notebooków Dell Precision od lat uznawana jest za jedną z najlepszych serii sprzętu dla wymagających. Konkurencyjne HP ZBooki czy ThinkPady serii P również mają się czym pochwalić jednak istnieje spora grupa użytkowników preferująca amerykańskie...
Good stylowy design, solidna konstrukcja z materiałów najwyższej jakości, wybór portów i gniazdo dokowania, kultura pracy, zróżnicowane konfiguracje, komfortowa klawiatura, łatwy dostęp do podzespołów, dobre głośniki...
Bad zniknęła większość portów na tyle, ekran IPS o przeciętnym odwzorowaniu kolorów...
Bottom line Amerykański producent nie zawiódł i nowa generacja notebooków Dell Precision to nadal najwyższa klasa w kategorii profesjonalnych rozwiązań. Nowa obudowa prezentuje się mniej "oldschoolowo", wciąż jednak zachowuje oczekiwaną stylistykę i najwyższą jakość...
88%
notebookcheck-tr.com
Updated:
2018-04-03 02:25:32
Düşünceli gelişim. Uzun süredir Dell'den beklenen Precision modeli fonksiyoneliteden ödün vermeden profesyonel cihazın elden geçirilmiş hali. Elbette bu ödünlerden uzak kalındığı anlamına gelmiyor...
Good Precision kasa tasarımının hoş değişimi, Sağlam kasa ve makul ağırlık, İyi port seçimi, İşlemci hızı, Grafik kartı performansı, Çok iyi 4K IGZO ekran, Oldukça hızlı NVMe SSD, İyi arayüzler, WWAN ve 2.5 inç SATA slotları, Kolay bakım...
Bad Zayıf batarya ömrü, Grafik kartı stress testinde tıkanabiliyor, En hızlı NVMe süreci zorlu RAID - AHCI geçiş sürecini gerektiriyor, USB 3.1 Gen 2 yok, Elden geçen ekran kapağı tasarımı baskıya karşı duyarlı, Hoparlörler dengeli ses çıkışını yüksek seslerd...
84%
tinhte.vn
Updated:
2018-04-03 02:25:32
Precision 7510 thuộc dòng workstation di động thế hệ mới của Dell chính thức ra mắt người dùng vào cuối năm ngoái và đây cũng là phiên bản thay thế cho M4800 trước đây. Sản phẩm không chỉ có thiết kế mỏng nhẹ nhiều tùy chọn cấu hình mạnh hơn mà còn có th...
Good Thiết kế mạnh mẽ độ bền đạt chuẩn MILSTD G, Hiệu năng tổng thể năng lực xử lý đồ họa tốt, Bàn phím chống tràn, tích hợp đèn nền LED tiện dụng, Giá hấp dẫn...
Bad Màn hình hở sáng nặng, Chỉ dùng HDD truyền thống, ít nhiều ảnh hưởng đến hiệu năng tổng thể Kiểu d...
0%