location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Tek Messenger 43.2 cm (17") Messenger case Black, Grey, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tek Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TK-MSG-GY-17-FY15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063620463
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2023 15:40:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Tek Messenger 43.2 cm (17") Messenger case Black, Grey, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 43.2 cm (17") Black, Grey, Yellow
  • - Nylon
  • - Brand compatibility: Dell
  • - Carrying handle(s) Shoulder strap
  • - 680 g
Warranty: 3 Years
Long product name DELL Tek Messenger 43.2 cm (17") Messenger case Black, Grey, Yellow :
The long product name of DELL Tek Messenger 43.2 cm (17") Messenger case Black, Grey, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tek Messenger, 17", 0.68 kg, Nylon
More>>>
DELL Tek Messenger 43.2 cm (17") Messenger case Black, Grey, Yellow:
The official description of DELL Tek Messenger 43.2 cm (17") Messenger case Black, Grey, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dell™ Tek Messenger 17" is designed for laptops, tablets and accessories, featuring durable, lightweight materials.

Short summary description DELL Tek Messenger 43.2 cm (17") Messenger case Black, Grey, Yellow:
This short summary of the DELL Tek Messenger 43.2 cm (17") Messenger case Black, Grey, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Tek Messenger, Messenger case, 43.2 cm (17"), Shoulder strap, 680 g

Long summary description DELL Tek Messenger 43.2 cm (17") Messenger case Black, Grey, Yellow:
This is an auto-generated long summary of DELL Tek Messenger 43.2 cm (17") Messenger case Black, Grey, Yellow based on the first three specs of the first five spec groups.

DELL Tek Messenger. Case type: Messenger case, Maximum screen size: 43.2 cm (17"), Carrying handle(s), Shoulder strap. Weight: 680 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
- Latitude E6440 - Latitude 12 Rugged Extreme 7204 - Precision 7710 - Precision 3510 - Latitude E5270 - Precision M6800 - Latitude 14 Rugged Extreme 7404 - Precision 5510 - Latitude E5570 - Latitude 3440 - Precision M4800 - XPS 15 (9530) - Precision M3800 - Latitude E7270 - Latitude E7470 - Inspiron 15 5000 (5565) - Precision 7720 - Latitude E5440 - Inspiron 17 5000 (5767) - Latitude 3540 - Precision 7510 - Latitude E5470 - Inspiron 15 5000 (5567) - Latitude E5540 - Precision M2800
Maximum screen size *
43.2 cm (17")
Case type *
Messenger case
Material *
Nylon
Product main colour *
Black, Grey, Yellow
Features
Brand compatibility *
Dell
Carrying handle(s)
Yes
Shoulder strap
Yes
Quantity
1
Weight & dimensions
Width
465 mm
Depth
150 mm
Height
320 mm
Weight
680 g
Package width
515 mm
Package depth
80 mm
Package height
340 mm
Package weight
930 g
Disclaimer DELL Tek Messenger 43.2 cm (17") Messenger case Black, Grey, Yellow:
Disclaimer

Actual configuration might differ from illustration