location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T410 server 1.19 TB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB 580 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerEdge T410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T410-SBS01-3NBD
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:10:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge T410 server 1.19 TB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB 580 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5620 2.4 GHz
  • - 6 GB 1333 MHz
  • - 1.19 TB DVD-RW
  • - Tower (5U) 580 W
More>>>
Short summary description DELL PowerEdge T410 server 1.19 TB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB 580 W:
This short summary of the DELL PowerEdge T410 server 1.19 TB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB 580 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T410, 2.4 GHz, E5620, 6 GB, 1.19 TB, 580 W, Tower (5U)

Long summary description DELL PowerEdge T410 server 1.19 TB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB 580 W:
This is an auto-generated long summary of DELL PowerEdge T410 server 1.19 TB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB 580 W based on the first three specs of the first five spec groups.

DELL PowerEdge T410. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 6 GB. Total storage capacity: 1.19 TB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-RW. Power supply: 580 W. Chassis type: Tower (5U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5620
Processor frequency *
2.4 GHz
Processor boost frequency
2.66 GHz
Processor cores
4
Processor cache
12 MB
Motherboard chipset
Intel® 5500
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
5.86 GT/s
Processor socket
Socket B (LGA 1366)
Processor lithography
32 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
B1
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Westmere EP
Tcase
77.6 °C
Maximum internal memory supported by processor
288 GB
Memory types supported by processor
DDR3 800/1066
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 X 45 mm
Supported instruction sets
SSE4.2
Processor code
SLBV4
Physical Address Extension (PAE)
40 bit
Embedded options available
Yes
CPU multiplier (bus/core ratio)
18
Processor series
Intel Xeon 5600 Series
Conflict-Free processor
No
Memory
Internal memory *
6 GB
Memory slots
8x DIMM
Memory clock speed
1333 MHz
Maximum internal memory *
16 GB
Storage
Maximum storage capacity *
12 TB
Total storage capacity *
1.19 TB
Number of HDDs installed
5
HDD capacity
146 GB
HDD interface
Serial Attached SCSI (SAS)
HDD size
3.5"
Number of HDDs supported
6
Hot-swap
Yes
Optical drive type *
DVD-RW
Network
Network ready
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity
6
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Expansion slots
PCI Express x8 slots
4
PCI Express x16 slots
1
Design
Chassis type *
Tower (5U)
Software
Compatible operating systems *
Windows Server; Standart Business Server; Novell SUSE Linux; Red Hat Linux Enterprise.
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
47925
Power
Number of power supply units
2
Power requirements
100 - 240V
Redundant power supply (RPS) support *
No
Power supply *
580 W
Weight & dimensions
Width
217.9 mm
Depth
616.8 mm
Height
444.9 mm
Weight
28.4 kg
Other features
Graphics card
G200eW
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 10:13:39
Uk has collected 1 expert review for DELL PowerEdge T410 server 1.19 TB Tower (5U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 6 GB 580 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-08-21 10:13:39
Designed for remote offices and small businesses with space at a premium, Dell's new PowerEdge T410 is less than 62cm deep and small enough to fit under a desk. Storage options haven't been compromised, though, with the review system kitted out with an...
Bottom line The PowerEdge T410 is compact, quiet and powerful, with plenty of room to expand...
83%