location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T130 server 2 TB Mini Tower Intel® Xeon® E3 Family E3-1220V6 3 GHz 8 GB DDR4-SDRAM 290 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T130-2229
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184282229
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge T130 server 2 TB Mini Tower Intel® Xeon® E3 Family E3-1220V6 3 GHz 8 GB DDR4-SDRAM 290 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E3 Family E3-1220V6 3 GHz
  • - 8 GB 2666 MHz DDR4-SDRAM 1 x 8
  • - 2 TB DVD-RW
  • - Mini Tower 290 W
More>>>
Short summary description DELL PowerEdge T130 server 2 TB Mini Tower Intel® Xeon® E3 Family E3-1220V6 3 GHz 8 GB DDR4-SDRAM 290 W:
This short summary of the DELL PowerEdge T130 server 2 TB Mini Tower Intel® Xeon® E3 Family E3-1220V6 3 GHz 8 GB DDR4-SDRAM 290 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T130, 3 GHz, E3-1220V6, 8 GB, DDR4-SDRAM, 2 TB, Mini Tower

Long summary description DELL PowerEdge T130 server 2 TB Mini Tower Intel® Xeon® E3 Family E3-1220V6 3 GHz 8 GB DDR4-SDRAM 290 W:
This is an auto-generated long summary of DELL PowerEdge T130 server 2 TB Mini Tower Intel® Xeon® E3 Family E3-1220V6 3 GHz 8 GB DDR4-SDRAM 290 W based on the first three specs of the first five spec groups.

DELL PowerEdge T130. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3 GHz, Processor model: E3-1220V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 290 W. Chassis type: Mini Tower

Processor
Processor family *
Intel® Xeon® E3 Family
Processor model *
E3-1220V6
Processor frequency *
3 GHz
Processor boost frequency
3.5 GHz
Processor cores
4
Processor cache
8 MB
Number of processors installed
1
Processor threads
4
Memory
Internal memory *
8 GB
Internal memory type *
DDR4-SDRAM
Memory slots
4
ECC
Yes
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
64 GB
Storage
Total storage capacity *
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
Serial ATA
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
Supported HDD sizes
3.5"
RAID support *
Yes
Supported RAID controllers
PERC H330
Optical drive type *
DVD-RW
Supported storage drive interfaces
SAS, Serial ATA
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x1 (Gen 3.x) slots
1
PCI Express x4 (Gen 3.x) slots
2
PCI Express x8 (Gen 3.x) slots
1
Design
Chassis type *
Mini Tower
Product colour
Black
Performance
Remote administration
iDRAC8 Basic
Software
Operating system installed *
No
Compatible operating systems *
Microsoft Windows Server 2012 Microsoft Windows Server 2012 R2, x64 Microsoft Windows Server 2016 Red Hat Enterprise Linux VMware vSphere ESXi SUSE Linux Enterprise Server
Power
Power supply *
290 W
Number of main power supplies
1
Weight & dimensions
Width
175 mm
Depth
435 mm
Height
360 mm
Packaging content
Cables included
AC