DELL logo

DELL Inspiron 15R (5537) Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8850M Windows 8 Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40406
Info modified on:
24 Jan 2025, 20:25:57
Short summary description DELL Inspiron 15R (5537) Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8850M Windows 8 Black, Silver:

DELL Inspiron 15R (5537), Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description DELL Inspiron 15R (5537) Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8850M Windows 8 Black, Silver:

DELL Inspiron 15R (5537). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.