DELL logo

DELL Latitude E6440 Intel® Core™ i5 i5-4300M Laptop 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional French Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28692
Info modified on:
27 Jan 2025, 08:41:50
Short summary description DELL Latitude E6440 Intel® Core™ i5 i5-4300M Laptop 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional French Black, Silver:

DELL Latitude E6440, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description DELL Latitude E6440 Intel® Core™ i5 i5-4300M Laptop 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional French Black, Silver:

DELL Latitude E6440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.