location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL SB-AE515M soundbar speaker Black 5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SB-AE515M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SB-AE515M
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL SB-AE515M soundbar speaker Black 5 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 W
  • - Soundbar speaker RMS power: 5 W
  • - Black
  • - Wired
Long product name DELL SB-AE515M soundbar speaker Black 5 W :
The long product name of DELL SB-AE515M soundbar speaker Black 5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x2.5W, 90-20000Hz, 84dB, 442x51x25.4mm, 440g, black
More>>>
DELL SB-AE515M soundbar speaker Black 5 W:
The official description of DELL SB-AE515M soundbar speaker Black 5 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
Optimize your conference calls and multimedia streaming with this 5W RMS Microsoft® Skype® for Business certified soundbar. Experience powerful and exceptional sound clarity with a deep base.

Short summary description DELL SB-AE515M soundbar speaker Black 5 W:
This short summary of the DELL SB-AE515M soundbar speaker Black 5 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL SB-AE515M, 5 W, 5 W, Black, Wired, 442 mm, 51 mm

Long summary description DELL SB-AE515M soundbar speaker Black 5 W:
This is an auto-generated long summary of DELL SB-AE515M soundbar speaker Black 5 W based on the first three specs of the first five spec groups.

DELL SB-AE515M. RMS rated power: 5 W. Soundbar speaker RMS power: 5 W. Product colour: Black. Connectivity technology: Wired. Width: 442 mm, Depth: 51 mm, Height: 25.4 mm

Audio
RMS rated power *
5 W
Soundbar speaker
Soundbar speaker RMS power *
5 W
Features
Product colour *
Black
Wall mountable *
No
TV stand usage
No
Technical details
Center speaker frequency range
90 - 20000 Hz
Speakers
Active
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
USB 2.0 ports quantity
1
Weight & dimensions
Width
442 mm
Depth
51 mm
Height
25.4 mm
Soundbar weight
440 g
Packaging content
Receiver included
No