location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S3220DGF LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3220DGF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3220DGF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116349280 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 11:17:48
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S3220DGF LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 cm (31.5") LCD VA
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 165 Hz 4 ms 400 cd/m² 3000:1
  • - AMD FreeSync
  • - G 39 kWh 39 W
More>>>
Short summary description DELL S3220DGF LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black:
This short summary of the DELL S3220DGF LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S3220DGF, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Black

Long summary description DELL S3220DGF LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black:
This is an auto-generated long summary of DELL S3220DGF LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black based on the first three specs of the first five spec groups.

DELL S3220DGF. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
80 cm (31.5")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
4 ms
Screen shape *
Curved
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 1440p
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.2724 x 0.2724 mm
Pixel density
93 ppi
Horizontal scan range
30 - 250 kHz
Vertical scan range
48 - 165 Hz
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
Viewable size diagonal
80 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Swivelling
Yes
Swivel angle range
-30 - 30°
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
39 kWh
Energy consumption (HDR) per 1000 hours *
65 kWh
Power consumption (typical) *
39 W
Power consumption (standby) *
0.3 W
Power consumption (max)
100 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
344264
Annual energy consumption
48 kWh
Weight & dimensions
Width (with stand)
709.1 mm
Depth (with stand)
249.6 mm
Height (with stand)
618.2 mm
Width (without stand)
709.1 mm
Depth (without stand)
59.8 mm
Height (without stand)
424.9 mm
Weight (without stand)
7.63 kg
Bezel width (side)
8.1 mm
Bezel width (top)
8.1 mm
Bezel width (bottom)
2.46 cm
Packaging data
Package width
525 mm
Package depth
939.8 mm
Package height
177 mm
Package weight
15.5 kg
Package material
Corrugated cardboard, Paper molded pulp
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
AC adapter included
Yes
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Recycling data
Corrugated cardboard content per package
3.98 kg
Paper molded pulp content per package
600 g
Other materials content per package
110 g
Logistics data
Pallet gross width
108.4 cm
Pallet gross length
95 cm
Pallet gross weight
186.4 kg
Layers per pallet
2 pc(s)
Products per pallet
12 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 17:48:59
Uk has collected 6 expert reviews for DELL S3220DGF LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
monitornerds.com
Updated:
2019-12-01 17:48:59
on AmazonThe Dell S3220DGF is a reasonably-priced gaming monitor that offers excellent performance numbers such as its 165Hz refresh rate. Its also a unique variant coming from Dell, whose curved monitor offerings are usually reserved for the ultrawi...
Bottom line The Dell S3220DGF is an excellent curved gaming monitor whether if its for competitive or immersive gaming. The 32-inch display area is excellent at wrapping around your visual senses, but some might want 4K at this size. The screen posts excellent image...
0%
pcper.com
Updated:
2020-07-27 05:53:34
The Dell S3220DGF 32″ VA display hits almost every checkmark on the list of features you want to see in an affordable gaming monitor including 1440p resolution, a 165Hz refresh rate over DisplayPort or 144 over HDMI, official FreeSync 2 and unofficial G-S...
Bottom line Dell's S3220DGF is a great path for an upgrade to an SDR, fixed resolution display for those with a budget in mind; assuming it is on sale. At the full price there are choices out there with better panel tech and if you don't have a budget you should be l...
0%