location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PA-9E power extension 1 AC outlet(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA-9E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA-9E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327961659
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2023 15:14:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PA-9E power extension 1 AC outlet(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 AC outlet(s)
  • - 240 W
  • - 12.3 A
  • - Black
Long product name DELL PA-9E power extension 1 AC outlet(s) Black :
The long product name of DELL PA-9E power extension 1 AC outlet(s) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Adapter 240W
More>>>
DELL PA-9E power extension 1 AC outlet(s) Black:
The official description of DELL PA-9E power extension 1 AC outlet(s) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Role of product in providing mains power: AC adapter, Converts mains power to low voltage DC to power a portable device.

Short summary description DELL PA-9E power extension 1 AC outlet(s) Black:
This short summary of the DELL PA-9E power extension 1 AC outlet(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PA-9E, Black, 1 AC outlet(s), 19.5 V, 240 W, 12.3 A

Long summary description DELL PA-9E power extension 1 AC outlet(s) Black:
This is an auto-generated long summary of DELL PA-9E power extension 1 AC outlet(s) Black based on the first three specs of the first five spec groups.

DELL PA-9E. Product colour: Black. AC outlets quantity: 1 AC outlet(s). AC input voltage: 19.5 V, Maximum input power: 240 W, Maximum current: 12.3 A

Features
Product colour
Black
Ports & interfaces
AC outlets quantity *
1 AC outlet(s)
Power
AC input voltage
19.5 V
Maximum input power
240 W
Maximum current
12.3 A
Technical details
Chassis type
AC
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)