DELL logo

DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Nordic Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29438
Info modified on:
22 Jan 2025, 04:43:34
Short summary description DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Nordic Grey:

DELL Precision 7770, Intel® Core™ i7, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1 TB, Windows 10 Pro

Long summary description DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 43.9 cm (17.3") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A3000 Wi-Fi 6E (802.11ax) Windows 10 Pro Nordic Grey:

DELL Precision 7770. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12850HX. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A3000. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.