location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P Series 24 USB-C Hub Monitor - P2423DE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell 24 USB-C Hub Monitor - P2423DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P2423DE show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:44:20
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell USB-C Monitor P2423DE Outline Dimensions (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell USB-C Monitor P2423DE Teardown Instructions (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell USB-C Monitor P2423DE User’s Guide (16.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell USB-C Monitor P2423DE Quick Start Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell USB-C Monitor P2423DE Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL P2423DE user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P Series 24 USB-C Hub Monitor - P2423DE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5cm (23.8") Quad HD 2560 x 1440 W-LED IPS
  • - 5ms, 16:9, 300cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL P Series 24 USB-C Hub Monitor - P2423DE :
The long product name of DELL P Series 24 USB-C Hub Monitor - P2423DE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60.5cm (23.8") Quad HD 2560 x 1440 W-LED IPS, 16:9, 300cd/m², 16.7M, 5ms, 178°/178°, 1000:1
More>>>
DELL P Series 24 USB-C Hub Monitor - P2423DE:
The official description of DELL P Series 24 USB-C Hub Monitor - P2423DE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience pure productivity on a 23.8-inch QHD monitor featuring extensive connectivity and ComfortView Plus.

Short summary description DELL P Series 24 USB-C Hub Monitor - P2423DE:
This short summary of the DELL P Series 24 USB-C Hub Monitor - P2423DE data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P Series 24 USB-C Hub Monitor - P2423DE, 60.5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LCD, 5 ms, Black

Long summary description DELL P Series 24 USB-C Hub Monitor - P2423DE:
This is an auto-generated long summary of DELL P Series 24 USB-C Hub Monitor - P2423DE based on the first three specs of the first five spec groups.

DELL P Series 24 USB-C Hub Monitor - P2423DE. Display diagonal: 60.5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

A QHD hub monitor optimized for productivity
A QHD hub monitor optimized for productivity

QHD Screen:
Optimized to deliver high performance details and clarity.

Extensive connectivity:
Easily connect to your devices with DisplayPort (in), DisplayPort (out), USB-C, RJ45, HDMI, 4x SuperSpeed USB 5Gbps and more.

Comfortable and efficient productivity
Comfortable and efficient productivity

Designed with wellness in mind:
ComfortView Plus—an always-on, built-in low blue light screen—reduces potentially harmful blue light emissions without compromising color.

Color consistency comes standard:
See consistent, vibrant colors across a wide viewing angle enabled by In-Plane Switching (IPS) technology. With 99% sRGB coverage, you get precise colors right out of the box.

Moves with you:
Optimize your monitor’s orientation by tilting, swiveling and pivoting the height to a maximum of 150mm.

Turn your workspace into an organized productivity hub
Turn your workspace into an organized productivity hub

Extensive connectivity:
Easily connect to your devices with DisplayPort (in), DisplayPort (out), USB-C, HDMI, 4x SuperSpeed USB 5Gbps and more.

Clutter-free setup:
Your monitor serves as your own productivity hub with RJ45 for wired Ethernet connectivity and USB-C providing up to 90W power delivery, all in a clutter-free setup.

Jumpstart productivity:
Simply press the monitor power button and the power sync feature seamlessly starts your monitor and connected Dell PC, even when the laptop lid is closed. Compatible with select Dell PCs.

Advanced multitasking with Dell Display Manager
Advanced multitasking with Dell Display Manager

Productivity at every level:
Easy Arrange allows you to easily tile multiple applications across one or more screens with 38 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Seamless transitions:
The auto-restore feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

The key to convenience:
Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

More ways to manage:
Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

Green thinking: for today and tomorrow
Green thinking: for today and tomorrow

Environmental standards:
This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design and meets the latest environmental standards such as EnergyStar®, and TCO Certified Edge, and is EPEAT® Gold registered.

Eco-conscious packaging:
Designed with the environment in mind, Dell commercial monitors come in 100% recyclable cardboard packaging.

Energy conservation:
Save energy with PowerNap, a feature that dims or puts your monitor to sleep when your monitor is not in use.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported video modes
480p, 576p, 720p, 1080i, 1080p, 1440p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
8 ms
Pixel pitch
0.2058 x 0.2058 mm
Pixel density
123 ppi
Horizontal scan range
29 - 113 kHz
Vertical scan range
49 - 75 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Viewable size diagonal
60.5 cm
Display diagonal (metric)
60.45 cm
High Dynamic Range (HDR) supported
No
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Silver
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
2
DisplayPort version
1.4
Headphone out *
No
HDCP
Yes
AC (power) in
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
20 kWh
Power consumption (typical) *
20 W
Power consumption (standby) *
0.3 W
Power consumption (max)
170 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Input current
2 A
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1057583
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-A to USB Type-C, USB Type-C to USB Type-C
Quick start guide
Yes
Weight & dimensions
Width (with stand)
537.8 mm
Depth (with stand)
179.6 mm
Height (with stand)
496.1 mm
Weight (with stand)
5.55 kg
Width (without stand)
537.8 mm
Depth (without stand)
52.1 mm
Height (without stand)
318.5 mm
Weight (without stand)
3.92 kg
Bezel width (side)
5.48 mm
Bezel width (top)
5.42 mm
Bezel width (bottom)
1.67 cm
Packaging data
Package weight
7.97 kg
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Doesn't contain
PVC/BFR
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS
Other features
Ethernet LAN (RJ-45) ports
1
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer DELL P Series 24 USB-C Hub Monitor - P2423DE:
Disclaimer

Actual configuration might differ from illustration