location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 9020 Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8690A Linux Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OPTI9020AIO1515
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:43:54
The date of the most recent change of this product data-sheet in Icecat.
DELL OPTI9020AIO1515 user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 9020 Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8690A Linux Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Silver
  • - Intel® Core™ i5 i5-4570S 2.9 GHz
  • - 58.4 cm (23") Full HD 1920 x 1080 Matt
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - AMD Radeon HD 8690A 1 GB Intel® HD Graphics 4600
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Linux
Long product name DELL OptiPlex 9020 Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8690A Linux Black, Silver :
The long product name of DELL OptiPlex 9020 Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8690A Linux Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4570S (6MB Cache, 2.9 GHz), Intel Q87, 23" WLED FHD 1920 x 1080, 4GB DDR3 1600MHz, 500GB SATA HDD, AMD Radeon HD 8490A 1GB, DVD Super Multi, Gigabit LAN, WebCam, Linux
More>>>
DELL OptiPlex 9020 Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8690A Linux Black, Silver:
The official description of DELL OptiPlex 9020 Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8690A Linux Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Productivity at your fingertips.
Take command of your screen and make life easier for IT with the easily managed, touch-optional OptiPlex 9020 All-in-One desktop.

Business-class control
Easily control the entire desktop fleet and keep your business running smoothly with the most manageable all-in-one desktop featuring Intel® vPro™ and Dell unique extensions.

- Remotely manage and update your desktops with next-generation Intel® vPro™ technology.
- Perform one-to-many, out-of-band BIOS management with Dell’s unique Intel® vPro™ extensions for BIOS management and hard drive wipe.
- Reduce costs to deploy, monitor and update systems with Dell’s automated tools and utilities for client systems management.
- Centralized control and security through delivery of on-demand virtual desktops from the cloud to stateless and diskless Dell OptiPlex Cloud Desktops, powered by Dell Wyse WSM.

Protect data from desktop to the cloud
Protect your data no matter where it resides — from desktop to mobile to the cloud — with comprehensive security and encryption solutions.

- Centrally manage data-encryption policies across devices without disrupting end users or existing IT processes with Dell Data Protection | Encryption (DDP | E).
- Control access to systems and information with Dell Data Protection | Security Tools for single sign-on and authentication management.
- Tighten security with integrated hardware such as self-encrypted drives and user-authentication options.
- Delete data remotely with Dell’s custom Intel® vPro™ extension for remote hard drive wipe.
- Physically secure your system with a lock slot, lockable port cover and lockable tabletop stand mount.

High performance for optimal productivity
Tackle your most demanding tasks with our most powerful OptiPlex all-in-one desktop.

- Boost productivity with up to 4th Gen Intel® Core™ i5 and Intel® Core™ i7 processors.
- Available with Windows 7 Professional and Windows 8 Pro.
- Select the optional 23" (58.4 cm) edge-to-edge multi-touch screen.
- Store plenty of data and access it quickly with hard drive, solid-state drive (SSD) or high-performance solid-state hybrid drive (SSHD) options.
- Easily run multiple applications simultaneously with up to 16GB of 1600MHz DDR3 memory.
- Accelerate your video performance with optional discrete graphics.

Connect, communicate and collaborate
Communicate, collaborate and share across your entire organization with a full set of features to help you connect and interact.

- Connect using onboard Gigabit Ethernet (GbE), optional Wireless LAN or optional Bluetooth®.
- Easily set up VoIP communications with integrated front microphone and headphone mini-jacks.
- Support fast data transfers with native high-speed USB 3.0 support.
- Communicate face-to-face with optional Full HD camera, Microsoft® Lync® and Lync-certified headsets.
- Make on-screen sharing easy with the panel’s wide viewing angle. Add a second monitor for dual-screen functionality.

Long-term stability and support
The durable OptiPlex 9020 All-In-One is designed to stand the test of time and has a long product lifecycle, helping you maintain stability within your IT environment.

- Continue to work through heavy use with an OptiPlex system that is subjected to highly accelerated life testing.
- Manage transitions with confidence and help improve IT planning with a long product lifecycle.

Business-class support and service
Work confidently knowing you have access to comprehensive service and support. With Dell ProSupport and Dell services, IT can focus on business priorities.
- Get 24x7 help from an expert engineer with optional Dell ProSupport, online or by phone, for assistance with unexpected hardware and software issues.
- Simplify your deployment and create a standardized environment with Dell Configuration and Deployment Services and Dell Imaging Services.

The right fit for your workspace
Seamlessly integrate your space-saving all-in-one into any office environment and deploy on virtually any desk.

- Conserve valuable desk space with a clean and simple all-in-one design.
- Work comfortably in virtually any position using the optional articulated stand.
- Further minimize desktop clutter with an optional wireless keyboard and mouse.
- Deploy with flexibility and select from multiple configuration options. The All-in-One model is one of four OptiPlex chassis designs.

Integrated solutions to protect and manage
Maximize the efficiency, security and management of your OptiPlex systems with robust, integrated solutions.

- Dell Data Protection helps you secure data and control user access with comprehensive, flexible, easily managed data protection and access-control solutions.
- Dell Systems Management with Dell KACE offers efficient, centralized and automated management to help you save time and money.
- Dell Cloud Desktop and Dell Cloud Client Computing helps you improve service delivery to your desktops and enhance productivity with streamlined management and seamless access to data and resources.

Environmentally conscious
Help lower your power consumption and reduce your environmental footprint with a highly efficient OptiPlex all-in-one desktop.

- ENERGY STAR 5.2 compliance and EPEAT registration provide assurance that your OptiPlex is energy smart.
- An environmentally conscious design, including a chassis built from 10 percent postconsumer recycled plastics, can help lower your environmental footprint.

Choose your accessories
Essential accessories for your OptiPlex 9020 all-in-one
Complete your OptiPlex 9020 all-in-one with a wireless keyboard and mouse, external hard drive and color laser printer. Look for these great products and more at checkout.

Short summary description DELL OptiPlex 9020 Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8690A Linux Black, Silver:
This short summary of the DELL OptiPlex 9020 Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8690A Linux Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 9020, 58.4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Linux

Long summary description DELL OptiPlex 9020 Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8690A Linux Black, Silver:
This is an auto-generated long summary of DELL OptiPlex 9020 Intel® Core™ i5 i5-4570S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8690A Linux Black, Silver based on the first three specs of the first five spec groups.

DELL OptiPlex 9020. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 8690A. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Linux. Product colour: Black, Silver

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Pixel pitch
0.2652 x 0.2652 mm
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4570S
Processor cores
4
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
2.9 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
64-bit computing
Yes
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
QPI
Number of QPI links
1
Processor codename
Haswell
Processor series
Intel Core i5-4500 Desktop Series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR14J
Tcase
71.35 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.5 V
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 8690A
Discrete graphics card memory
1 GB
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x412
Audio
Built-in speaker(s) *
Yes
Speakers manufacturer
Waves
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
2
Headphone outputs
2
Microphone in
Yes
PS/2 ports quantity
2
Design
Product colour *
Black, Silver
Cable lock slot
Yes
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® Q87
BIOS password
Yes
HDD user password
Yes
Software
Operating system installed *
Linux
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75044
Power
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
574 mm
Depth (with stand)
441.9 mm
Height (with stand)
174.4 mm
Weight (with stand)
10.9 kg
Width (without stand)
574 mm
Depth (without stand)
70.5 mm
Height (without stand)
385.8 mm
Weight (without stand)
8.76 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
-15.2 - 3048 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Drivers included
Yes
Manual
Yes
Other features
Number of 3.5" bays
1
Autonomy mode
No
Detachable display
No